Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D58196-000,
9-1202115-6 |
Flexibility | Semi-Rigid |
---|---|
Color | Black |
Material | Irradiated Modified Polyolefin |
Fluid Type | Water |
Shrink Ratio | 4:1 |
Recovered Inside Diameter (Max) | 2.29mm, .09in |
Cut Length | 50mm, 1.97in |
Expanded Inside Diameter (Min) | 9.02mm, .355in |
Recovered Wall Thickness (Tolerance) | .06in, 1.52mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Product Family | FL2500 |
Recovery Temperature | 135°C |
Resistant To | Abrasion |
Flammability | Flame-Retardant |
Shrink Temperature (Min) | 110°C |
Operating Temperature Range | -40 – 135°C |
Heat Shrink Tubing & Sleeves FL2500-NO.2-I9-0-50MM | Sager |
Where can I find additional details, specifications and documents for a D58196-000?
Additional datasheets, footprints and schematics for D58196-000 are listed on our Part Details page. You can also find images and similar parts to D58196-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D58196-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D58196-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D58196-000 fall under?
The D58196-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to D58196-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D58196-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D58196-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D58196-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for D58196-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D58196-000 often in real-time on the comparison pages.
What if I can't find stock of D58196-000?
You can fill out our help required form which you can use to request a quote for D58196-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.