Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
063725P035,
7-1190481-2 |
Fluid Type | Transmission Fluid, Brake Fluid, Gasoline, Engine Cleaner, Water, Windshield Washer Fluid, Diesel Fuel, Engine Coolant, Lubricating Oil |
---|---|
Color | Black |
Flexibility | Semi-Rigid |
Shrink Ratio | 4:1 |
Material | Irradiated Modified Polyolefin |
Recovered Inside Diameter (Max) | .065in, 1.65mm |
Size Range | 0 – 70mm, 0 – 2.75in |
Cut Length | 70mm, 2.756in |
Expanded Inside Diameter (Min) | 7.44mm, .293in |
Recovered Wall Thickness (Tolerance) | .06in, 1.52mm |
Recovered Wall Thickness (Nominal) | .06in, 1.52mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Product Family | ES2000 |
Fluid Resistance | Limited Immersion Protection, Splash Protection, Moisture/Spray Protection |
Recovery Temperature | 135°C |
Shrink Temperature (Min) | 110°C |
Flammability | Flame-Retardant |
Resistant To | Fluids, Abrasion, Mechanical Damage, Strain |
Operating Temperature Range | -40 – 130°C |
Heat Shrink Tubing & Sleeves ES2000-NO.2-B9-0- 70MM | Sager |
Where can I find additional details, specifications and documents for a 063725P035?
Additional datasheets, footprints and schematics for 063725P035 are listed on our Part Details page. You can also find images and similar parts to 063725P035 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 063725P035 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 063725P035 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 063725P035 fall under?
The 063725P035 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 063725P035 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 063725P035 you can contact the distributor directly for product support, shipping queries etc.
Is the 063725P035 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 063725P035 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for 063725P035.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 063725P035 often in real-time on the comparison pages.
What if I can't find stock of 063725P035?
You can fill out our help required form which you can use to request a quote for 063725P035 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.