Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
520200P029,
4-1194088-0 |
No distributors results available
Flexibility | Semi-Rigid |
---|---|
Color | Black |
Fluid Type | Chemicals/Solvents, Brake Fluid, Water |
Shrink Ratio | 2.5:1 |
Material | Crosslinked Polyolefin |
Recovered Inside Diameter (Max) | 5.2mm, .2in |
Cut Length | 50mm, 1.97in |
Recovered Wall Thickness (Nominal) | .031in, .79mm |
Expanded Inside Diameter (Min) | .485in, 12.3mm |
Product Source | US |
Packaging Method | Piece |
Wall Type | Single |
Flammability | Flame-Retardant |
Recovery Temperature | 135°C |
Resistant To | Abrasion, Fluids, Strain, Mechanical Damage |
Shrink Temperature (Min) | 110°C |
Operating Temperature Range | -55 – 135°C |
Fluid Resistance | Splash Protection |
Where can I find additional details, specifications and documents for a 520200P029?
Additional datasheets, footprints and schematics for 520200P029 are listed on our Part Details page. You can also find images and similar parts to 520200P029 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 520200P029 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 520200P029 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 520200P029 fall under?
The 520200P029 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 520200P029 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 520200P029 you can contact the distributor directly for product support, shipping queries etc.
Is the 520200P029 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 520200P029 have stock available?
There is no stock from authorised distributors for 520200P029.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 520200P029 often in real-time on the comparison pages.
What if I can't find stock of 520200P029?
You can fill out our help required form which you can use to request a quote for 520200P029 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.