2951516006 Heat Shrink Tubing by TE Connectivity

DWP-125-1/4-0-2IN

Status: Active
Series: -
RoHS: Unknown
Aliases: 2951516006,
1-1192236-6
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.28

Distributor Stock
Logo for Newark
Newark
from US$0.28
No stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Fluid Type Water, Hydraulic Fluid, Lubricating Oil
Color Black
Shrink Ratio 3:1
Material Irradiated Modified Polyolefin
Flexibility Flexible
Expanded Inside Diameter (Min) 6.4mm, .252in
Cut Length 50.8mm, 2in
Recovered Inside Diameter (Max) .08in, 2.03mm
Recovered Wall Thickness (Tolerance) 1.45mm, .057in
Voltage (Max) .6kV
Product Source US
Low Outgassing No
Packaging Method Piece
Applicable Region Global
Wall Type Dual
Product Family DWP-125
Recovery Temperature 125°C
Resistant To Fluids
Fluid Resistance Splash Protection
Operating Temperature Range -40 – 110°C
Shrink Temperature (Min) 80°C
Flammability Flame-Retardant


Alternative Descriptions

Dwp-125-1/4-0-2In |Raychem Te Connectivity 2951516006 | Newark Electronics
Heat Shrink Tubing & Sleeves DWP-125-1/4-0-2IN | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2951516006?

Additional datasheets, footprints and schematics for 2951516006 are listed on our Part Details page. You can also find images and similar parts to 2951516006 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2951516006 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2951516006 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2951516006 fall under?

The 2951516006 is listed under Heat Shrink Tubing.

Can I view similar or alternative parts?

You can view similar parts to 2951516006 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2951516006 you can contact the distributor directly for product support, shipping queries etc.

Is the 2951516006 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2951516006 have stock available?

Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for 2951516006.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2951516006 often in real-time on the comparison pages.

What if I can't find stock of 2951516006?

You can fill out our help required form which you can use to request a quote for 2951516006 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay