Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
829131P011,
7-1196474-0 |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
No stock
|
Buy Now | |
Heilind Electronics
from US$0.12
|
15,000
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.12
|
5,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.18
|
-
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Sager
from US$0.09
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Fluid Type | Windshield Washer Fluid, Gasoline, Lubricating Oil, Engine Cleaner, Transmission Fluid, Water, Engine Coolant, Diesel Fuel, Brake Fluid |
---|---|
Color | Black |
Flexibility | Semi-Rigid |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 4:1 |
Cut Length | 30mm, 1.181in |
Recovered Wall Thickness (Nominal) | 1.2mm, .047in |
Recovered Inside Diameter (Max) | 1.27mm, .05in |
Expanded Inside Diameter (Min) | .225in, 5.72mm |
Recovered Wall Thickness (Tolerance) | .047in, 1.2mm |
Size Range | 0 – 30mm, 0 – 1.18in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Product Family | ES2000 |
Shrink Temperature (Min) | 110°C |
Resistant To | Strain, Fluids, Abrasion, Mechanical Damage |
Flammability | Flame-Retardant |
Operating Temperature Range | -40 – 130°C |
Fluid Resistance | Moisture/Spray Protection, Splash Protection, Limited Immersion Protection |
Recovery Temperature | 135°C |
FLAME RET ADHVS LINED BLK HS TUBE 30MM PC | Heilind Electronics |
Heat Shrink Tubing And Sleeves Hs-Tube .225 Bk |Raychem Te Connectivity 829131P011 | Newark Electronics |
Cable Accessories Heat Shrinkable Tubing Polyolefin Black Cut Piece | Avnet America |
Heat Shrink Tubing & Sleeves HS-TUBE .225 BK PRICE PER PC | Sager |
Where can I find additional details, specifications and documents for a 829131P011?
Additional datasheets, footprints and schematics for 829131P011 are listed on our Part Details page. You can also find images and similar parts to 829131P011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 829131P011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 829131P011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 829131P011 fall under?
The 829131P011 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 829131P011 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 829131P011 you can contact the distributor directly for product support, shipping queries etc.
Is the 829131P011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 829131P011 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Avnet America and Sager have stock available or on a lead time for 829131P011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 829131P011 often in real-time on the comparison pages.
What if I can't find stock of 829131P011?
You can fill out our help required form which you can use to request a quote for 829131P011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.