Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
7-1899218-8,
CF1097-000 |
No distributors results available
Flexibility | Semi-Rigid |
---|---|
Color | Black |
Shrink Ratio | 3:1 |
Material | Polyolefin |
Expanded Inside Diameter (Min) | .5in, 12.7mm |
Recovered Inside Diameter (Max) | .09in, 2.29mm |
Operating Temperature Range | -55 – 110°C |
Recovery Temperature | 135°C |
Where can I find additional details, specifications and documents for a CF1097-000?
Additional datasheets, footprints and schematics for CF1097-000 are listed on our Part Details page. You can also find images and similar parts to CF1097-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CF1097-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CF1097-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CF1097-000 fall under?
The CF1097-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CF1097-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CF1097-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CF1097-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CF1097-000 have stock available?
There is no stock from authorised distributors for CF1097-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CF1097-000 often in real-time on the comparison pages.
What if I can't find stock of CF1097-000?
You can fill out our help required form which you can use to request a quote for CF1097-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.