Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
607381P064,
6-1194804-9 |
Fluid Type | ASTM Fuel C, Water, Diesel Fuel, ASTM #3 Oil |
---|---|
Color | Black |
Shrink Ratio | 4:1 |
Material | Irradiated Modified Polyolefin |
Flexibility | Semi-Rigid |
Expanded Inside Diameter (Min) | 9mm, .355in |
Cut Length | 30mm, 1.182in |
Recovered Wall Thickness (Tolerance) | 1.52mm, .06in |
Recovered Inside Diameter (Max) | .09in, 2.29mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Dual |
Product Family | SCT |
Recovery Temperature | 135°C |
Resistant To | Fluids, Strain, Vibration, Mechanical Damage, Abrasion |
Operating Temperature Range | -40 – 150°C |
Shrink Temperature (Min) | 125°C |
Flammability | Flame-Retardant |
Heat Shrink Tubing 4:1 Polyolefin Black | Avnet America |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 607381P064?
Additional datasheets, footprints and schematics for 607381P064 are listed on our Part Details page. You can also find images and similar parts to 607381P064 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 607381P064 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 607381P064 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 607381P064 fall under?
The 607381P064 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 607381P064 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 607381P064 you can contact the distributor directly for product support, shipping queries etc.
Is the 607381P064 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 607381P064 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for 607381P064.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 607381P064 often in real-time on the comparison pages.
What if I can't find stock of 607381P064?
You can fill out our help required form which you can use to request a quote for 607381P064 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.