Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | EH2296-000 |
Material | Irradiated Modified Polyolefin |
---|---|
Shrink Ratio | 4:1 |
Color | Black |
Flexibility | Semi-Flexible |
Expanded Inside Diameter (Min) | .315in, 8mm |
Recovered Wall Thickness (Tolerance) | .01in, .25mm |
Cut Length | 48in, 1220mm |
Recovered Wall Thickness (Nominal) | .045in, 1.14mm |
Recovered Inside Diameter (Max) | .079in, 2mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Applicable Region | Global |
Product Family | DWFR |
Wall Type | Dual |
Fluid Resistance | Moisture/Spray Protection, Splash Protection |
Resistant To | Fluids, Mechanical Damage, Strain |
Operating Temperature Range | -40 – 110°C |
Flammability | Highly Flame-Retardant |
Shrink Temperature (Min) | 60°C |
Recovery Temperature | 110°C |
Heat Shrink Tubing And Sleeves Dwfr-8/2-0-Stk |Raychem Te Connectivity EH2296-000 | Newark Electronics |
Where can I find additional details, specifications and documents for a EH2296-000?
Additional datasheets, footprints and schematics for EH2296-000 are listed on our Part Details page. You can also find images and similar parts to EH2296-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EH2296-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EH2296-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EH2296-000 fall under?
The EH2296-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to EH2296-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EH2296-000 you can contact the distributor directly for product support, shipping queries etc.
Is the EH2296-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EH2296-000 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for EH2296-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EH2296-000 often in real-time on the comparison pages.
What if I can't find stock of EH2296-000?
You can fill out our help required form which you can use to request a quote for EH2296-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.