Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | CP0293-000 |
Prices starting from US$0.07
Fluid Type | Hydraulic Fluid, Aviation Fuel, Water |
---|---|
Flexibility | Flexible |
Color | Black |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 2:1 |
Recovered Wall Thickness (Tolerance) | .15mm, .006in |
Expanded Inside Diameter (Min) | .25in, 6.35mm |
Cut Length | 31.75mm, 1.25in |
Recovered Inside Diameter (Max) | .125in, 3.17mm |
Recovered Wall Thickness (Nominal) | .64mm, .025in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Product Family | RNF-100 |
Recovery Temperature | 121°C |
Resistant To | Mechanical Damage, Abrasion, Strain, Fluids |
Flammability | Flame-Retardant |
Operating Temperature Range | -55 – 135°C |
Fluid Resistance | Splash Protection |
Shrink Temperature (Min) | 95°C |
Rnf-100-1/4-Bk-1.25In/Te Connectivity/Raychem |Raychem Te Connectivity CP0293-000 | Newark Electronics |
Heat Shrink Tubing and Sleeves | Rapid Electronics |
SHRINK TUBING -STANDARD CABLE MANAGEMENT | Farnell |
Heat Shrink Tubing & Sleeves | Sager |
Where can I find additional details, specifications and documents for a CP0293-000?
Additional datasheets, footprints and schematics for CP0293-000 are listed on our Part Details page. You can also find images and similar parts to CP0293-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for CP0293-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view CP0293-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does CP0293-000 fall under?
The CP0293-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to CP0293-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the CP0293-000 you can contact the distributor directly for product support, shipping queries etc.
Is the CP0293-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for CP0293-000 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Avnet America have stock available or on a lead time for CP0293-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for CP0293-000 often in real-time on the comparison pages.
What if I can't find stock of CP0293-000?
You can fill out our help required form which you can use to request a quote for CP0293-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.