Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
938365P003,
3-1197269-1 |
No distributors results available
Material Systems Code | 10 |
---|---|
Material | Crosslinked Polyolefin, Irradiated Modified Polyolefin |
Fluid Type | Hydraulic Fluid, Aviation Fuel, Lubricating Oil, Water, De-Icing Fluid, Chemicals/Solvents |
Shrink Ratio | 2:1 |
Color | Black |
Flexibility | Very Flexible |
Recovered Wall Thickness (Nominal) | .51mm, .02in |
Expanded Inside Diameter (Min) | .128in, 3.23mm |
Recovered Inside Diameter (Max) | 1.57mm, .062in |
Recovered Wall Thickness (Tolerance) | .006in, .16mm |
Cut Length | .6in, 15.24mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | VERSAFIT |
Wall Type | Single |
Resistant To | Strain, Fluids, Wrinkling |
Operating Temperature Range | -55 – 135°C |
Shrink Temperature (Min) | 70°C |
Recovery Temperature | 90°C |
Flammability | Highly Flame-Retardant |
Fluid Resistance | Splash Protection |
Where can I find additional details, specifications and documents for a 938365P003?
Additional datasheets, footprints and schematics for 938365P003 are listed on our Part Details page. You can also find images and similar parts to 938365P003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 938365P003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 938365P003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 938365P003 fall under?
The 938365P003 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 938365P003 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 938365P003 you can contact the distributor directly for product support, shipping queries etc.
Is the 938365P003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 938365P003 have stock available?
There is no stock from authorised distributors for 938365P003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 938365P003 often in real-time on the comparison pages.
What if I can't find stock of 938365P003?
You can fill out our help required form which you can use to request a quote for 938365P003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.