Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
556693-000,
4-1194391-0 |
Prices starting from US$0.0404
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.06
|
6,614
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0460
|
30,705
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0460
|
10,235
in stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
6,614
in stock
|
Buy Now | |
Rapid Electronics
from US$0.06
|
6,614
in stock
|
Buy Now | |
Chip One Stop
from US$0.0498
|
6,614
in stock
|
Buy Now | |
Avnet America
from US$0.0408
|
-
|
Buy Now | |
Sager
from US$0.0404
|
-
|
Buy Now |
Material | Irradiated Modified Polyolefin |
---|---|
Fluid Type | Chemicals/Solvents, Aviation Fuel, Hydraulic Fluid, De-Icing Fluid, Water, Lubricating Oil |
Color | Black |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Cut Length | 1.5in, 38.1mm |
Recovered Inside Diameter (Max) | 6.35mm, .25in |
Recovered Wall Thickness (Nominal) | .64mm, .025in |
Recovered Wall Thickness (Tolerance) | .16mm, .06in |
Expanded Inside Diameter (Min) | .525in, 13.32mm |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Product Family | VERSAFIT |
Shrink Temperature (Min) | 70°C |
Recovery Temperature | 90°C |
Flammability | Highly Flame-Retardant |
Resistant To | Fluids, Wrinkling, Strain |
Operating Temperature Range | -55 – 135°C |
Fluid Resistance | Splash Protection |
556693-000 | Heilind Electronics |
Heat Shrink Tubing And Sleeves Versafit-1/2-0- |Raychem Te Connectivity 556693-000 | Newark Electronics |
Heat Shrink Tubing and Sleeves VERSAFIT-1/2-0- | Rapid Electronics |
TE Connectivity VERSAFIT-1/2-0-1.5IN-SM Heat Shrink Tubi | Distrelec |
Cable Accessories Heat Shrinkable Tubing Polyolefin | Avnet America |
Heat Shrink Tubing & Sleeves VERSAFIT-1/2-0- 1.5IN-SM | Sager |
Where can I find additional details, specifications and documents for a 556693-000?
Additional datasheets, footprints and schematics for 556693-000 are listed on our Part Details page. You can also find images and similar parts to 556693-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 556693-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 556693-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 556693-000 fall under?
The 556693-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 556693-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 556693-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 556693-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 556693-000 have stock available?
Authorised distributors including Heilind Electronics, Heilind Electronics Asia, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for 556693-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 556693-000 often in real-time on the comparison pages.
What if I can't find stock of 556693-000?
You can fill out our help required form which you can use to request a quote for 556693-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.