Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
D83503-000,
8-1200762-2 |
Fluid Type | Water |
---|---|
Material | Irradiated Modified Polyolefin |
Color | Black |
Flexibility | Semi-Rigid |
Shrink Ratio | 4:1 |
Expanded Inside Diameter (Min) | .455in, 11.55mm |
Recovered Wall Thickness (Tolerance) | .09in, 2.29mm |
Recovered Inside Diameter (Max) | .1in, 2.54mm |
Cut Length | 30mm, 1.182in |
Voltage (Max) | .6kV |
Low Outgassing | No |
Product Source | US |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | FL2500 |
Wall Type | Dual |
Resistant To | Abrasion |
Shrink Temperature (Min) | 110°C |
Operating Temperature Range | -40 – 135°C |
Recovery Temperature | 135°C |
Flammability | Flame-Retardant |
Heat Shrink Tubing & Sleeves FL2500-NO.3-J1-0- 30MM | Sager |
Where can I find additional details, specifications and documents for a D83503-000?
Additional datasheets, footprints and schematics for D83503-000 are listed on our Part Details page. You can also find images and similar parts to D83503-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for D83503-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view D83503-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does D83503-000 fall under?
The D83503-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to D83503-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the D83503-000 you can contact the distributor directly for product support, shipping queries etc.
Is the D83503-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for D83503-000 have stock available?
Authorised distributors including Avnet America and Sager have stock available or on a lead time for D83503-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for D83503-000 often in real-time on the comparison pages.
What if I can't find stock of D83503-000?
You can fill out our help required form which you can use to request a quote for D83503-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.