Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
530219P009,
4-1194164-8 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Material | Crosslinked Fluoropolymer |
---|---|
Fluid Type | Hydraulic Fluid, Water, Lubricating Oil, Aviation Fuel |
Flexibility | Flexible |
Color | Black |
Shrink Ratio | 2:1 |
Recovered Wall Thickness (Tolerance) | .15mm, .006in |
Expanded Inside Diameter (Min) | .25in, 6.35mm |
Cut Length | 31.75mm, 1.25in |
Recovered Wall Thickness (Nominal) | .012in, .3mm |
Recovered Inside Diameter (Max) | .125in, 3.18mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Wall Type | Single |
Product Family | RNF-150 |
Operating Temperature Range | -55 – 150°C |
Recovery Temperature | 150°C |
Flammability | Highly Flame-Resistant |
Resistant To | Strain, Mechanical Damage, Abrasion, Fluids |
Shrink Temperature (Min) | 110°C |
Fluid Resistance | Splash Protection |
Heat Shrink Tubing & Sleeves | Sager |
Where can I find additional details, specifications and documents for a 530219P009?
Additional datasheets, footprints and schematics for 530219P009 are listed on our Part Details page. You can also find images and similar parts to 530219P009 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 530219P009 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 530219P009 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 530219P009 fall under?
The 530219P009 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 530219P009 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 530219P009 you can contact the distributor directly for product support, shipping queries etc.
Is the 530219P009 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 530219P009 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 530219P009.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 530219P009 often in real-time on the comparison pages.
What if I can't find stock of 530219P009?
You can fill out our help required form which you can use to request a quote for 530219P009 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.