Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
4367790001,
1-1193283-4 |
Adhesive Pre-Coat | Yes |
---|---|
Material | Crosslinked Polyolefin |
Shrink Ratio | 4:1 |
Sealant | Yes |
Pliancy | Semi-Rigid |
Lining Type | Adhesive |
Color | Black |
Modification | B9 |
Recovered Wall Thickness (Nominal) | .059in, 1.5mm |
Recovered Inside Diameter (Max) | 1.65mm, .065in |
Cable Diameter Range | 7.4mm |
Expanded Inside Diameter (Min) | .293in, 7.44mm |
Length | 30mm, 1.181in |
Wall Thickness | Thin |
Marked | No.2 |
CSA Certified | No |
UL Rating | Recognized |
Government Qualified | No |
Emission Free | No |
Wall Type | Dual |
Resistance Properties | Moisture/Spray Protection, Splash Protection, Limited Immersion Protection |
Operating Temperature Range | -40 – 105°C |
Fluid Resistance | Power Steering Fluid, Diesel Fuel, Engine Cleaner, Lubricating Oil, Brake Fluid, Water, Engine Coolant, Automatic Transmission Fluid |
Flammability | Flame-Retardant |
Resistant To | Fluids, Abrasion, Mechanical Damage, Strain |
Heat Shrink Tubing & Sleeves ES-CAP-NO.2-B9-0-30MM | Sager |
Where can I find additional details, specifications and documents for a 4367790001?
Additional datasheets, footprints and schematics for 4367790001 are listed on our Part Details page. You can also find images and similar parts to 4367790001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4367790001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4367790001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4367790001 fall under?
The 4367790001 is listed under Harnessing > Heat Shrink Components > End Caps.
Can I view similar or alternative parts?
You can view similar parts to 4367790001 when available in the End Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4367790001 you can contact the distributor directly for product support, shipping queries etc.
Is the 4367790001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4367790001 have stock available?
Authorised distributors including RS, Avnet America and Sager have stock available or on a lead time for 4367790001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4367790001 often in real-time on the comparison pages.
What if I can't find stock of 4367790001?
You can fill out our help required form which you can use to request a quote for 4367790001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.