Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
E20530-000,
1200424-6 |
Color | Clear |
---|---|
Shrink Ratio | 4:1 |
Fluid Type | Water |
Flexibility | Semi-Rigid |
Material | Irradiated Modified Polyolefin |
Cut Length | 40mm, 1.575in |
Recovered Wall Thickness (Tolerance) | 1.52mm, .06in |
Expanded Inside Diameter (Min) | .293in, 7.44mm |
Recovered Inside Diameter (Max) | 1.65mm, .065in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | ES1000 |
Wall Type | Dual |
Resistant To | Mechanical Damage, Fluids, Abrasion, Strain |
Shrink Temperature (Min) | 110°C |
Operating Temperature Range | -40 – 130°C |
Flammability | Non-Flame-Retardant |
Recovery Temperature | 135°C |
Heat Shrink Tubing & Sleeves ES1000-NO.2-B9-X- 40MM | Sager |
Where can I find additional details, specifications and documents for a E20530-000?
Additional datasheets, footprints and schematics for E20530-000 are listed on our Part Details page. You can also find images and similar parts to E20530-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for E20530-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view E20530-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does E20530-000 fall under?
The E20530-000 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to E20530-000 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the E20530-000 you can contact the distributor directly for product support, shipping queries etc.
Is the E20530-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for E20530-000 have stock available?
Authorised distributors including Avnet America, Sager and Farnell have stock available or on a lead time for E20530-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for E20530-000 often in real-time on the comparison pages.
What if I can't find stock of E20530-000?
You can fill out our help required form which you can use to request a quote for E20530-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.