Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
505874P042,
5-1193907-3 |
Prices starting from US$0.0322
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$0.0322
|
75,000
in stock
|
Buy Now |
Fluid Type | Lubricating Oil, Hydraulic Fluid, Water, Chemicals/Solvents, Aviation Fuel, De-Icing Fluid |
---|---|
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 2:1 |
Flexibility | Very Flexible |
Color | Black |
Recovered Wall Thickness (Nominal) | .025in, .64mm |
Recovered Wall Thickness (Tolerance) | .16mm, .006in |
Recovered Inside Diameter (Max) | .125in, 3.17mm |
Expanded Inside Diameter (Min) | 6.81mm, .27in |
Cut Length | .9375in, 23.81mm |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | VERSAFIT |
Wall Type | Single |
Resistant To | Wrinkling, Fluids, Strain |
Operating Temperature Range | -55 – 135°C |
Shrink Temperature (Min) | 70°C |
Recovery Temperature | 90°C |
Flammability | Highly Flame-Retardant |
Fluid Resistance | Splash Protection |
Where can I find additional details, specifications and documents for a 505874P042?
Additional datasheets, footprints and schematics for 505874P042 are listed on our Part Details page. You can also find images and similar parts to 505874P042 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 505874P042 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 505874P042 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 505874P042 fall under?
The 505874P042 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 505874P042 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 505874P042 you can contact the distributor directly for product support, shipping queries etc.
Is the 505874P042 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 505874P042 have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for 505874P042.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 505874P042 often in real-time on the comparison pages.
What if I can't find stock of 505874P042?
You can fill out our help required form which you can use to request a quote for 505874P042 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.