Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
550105P049,
6-1194339-5 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Fluid Type | Water, Hydraulic Fluid, Brake Fluid, Lubricating Oil, Aviation Fuel |
---|---|
Flexibility | Semi-Rigid |
Material | Irradiated Modified Polyolefin |
Shrink Ratio | 3:1 |
Color | Black |
Recovered Wall Thickness (Tolerance) | .35mm, .014in |
Expanded Inside Diameter (Min) | 19.05mm, .75in |
Cut Length | 1.575in, 40mm |
Recovered Inside Diameter (Max) | 7.95mm, .313in |
Recovered Wall Thickness (Nominal) | 1.65mm, .065in |
Voltage (Max) | .6kV |
Product Source | US |
Low Outgassing | No |
Packaging Method | Piece |
Applicable Region | Global |
Product Family | SCL |
Wall Type | Dual |
Operating Temperature Range | -55 – 110°C |
Resistant To | Abrasion, Mechanical Damage, Strain, Vibration, Fluids |
Flammability | Non-Flame-Retardant |
Recovery Temperature | 135°C |
Fluid Resistance | Moisture/Spray Protection, Moisture/Splash Protection/Spray Protection |
Shrink Temperature (Min) | 125°C |
TE Connectivity | Sager |
Where can I find additional details, specifications and documents for a 550105P049?
Additional datasheets, footprints and schematics for 550105P049 are listed on our Part Details page. You can also find images and similar parts to 550105P049 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 550105P049 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 550105P049 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 550105P049 fall under?
The 550105P049 is listed under Heat Shrink Tubing.
Can I view similar or alternative parts?
You can view similar parts to 550105P049 when available in the Heat Shrink Tubing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 550105P049 you can contact the distributor directly for product support, shipping queries etc.
Is the 550105P049 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 550105P049 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 550105P049.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 550105P049 often in real-time on the comparison pages.
What if I can't find stock of 550105P049?
You can fill out our help required form which you can use to request a quote for 550105P049 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.