Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.30
|
723
in stock
|
Buy Now | |
Heilind Electronics
from US$7.61
|
5,065
in stock
|
Buy Now | |
RS Americas
from US$6.24
|
3,801
in stock
|
Buy Now | |
Rapid Electronics
from US$7.97
|
2,224
in stock
|
Buy Now | |
TE Store
from US$13.50
|
1,894
in stock
|
Buy Now | |
element14
from US$6.08
|
1,810
in stock
|
Buy Now | |
Chip One Stop
from US$5.63
|
1,746
in stock
|
Buy Now | |
TTI Europe
from US$7.00
|
1,645
in stock
|
Buy Now | |
Farnell
from US$8.14
|
1,400
in stock
|
Buy Now | |
Newark Electronics
from US$6.35
|
1,276
in stock
|
Buy Now | |
Future Electronics
from US$4.35
|
1,193
in stock
|
Buy Now | |
Avnet America
from US$4.41
|
1,117
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.61
|
844
in stock
|
Buy Now | |
Sager
from US$5.31
|
539
in stock
|
Buy Now | |
Boersig
from US$7.12
|
244
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.08
|
215
in stock
|
Buy Now | |
Conrad
from US$8.55
|
22
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,200
in stock
|
Buy Now | |
Carlton-Bates
from US$6.82
|
-
|
Buy Now | |
Distrelec
from US$8.93
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Reverse Numbering | Without |
---|---|
Keying | A |
Number of Power Positions | 0 |
Number of Positions | 7 |
Number of Signal Positions | 7 |
Contact Protection | With |
Reverse Gender | Reverse |
Operating Voltage | 600VDC, 600VAC |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Shell Size | 13 |
Housing Material | Thermoplastic |
Body Orientation | Straight |
VDE Tested | Yes |
Mating Retention | With |
Mating Alignment Type | Keyed |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature | Without |
Mating Alignment | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Screw & Hole Thread Size | 3/4 - 20 UNEF-2A |
Circuit Application | Power & Signal |
Packaging Quantity | 100 |
Packaging Method | Bag |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Housing |
Sealable | No |
Housing Type | Plug |
Shell Type | All Plastic |
Contact Type | Pin |
Connector System | Wire-to-Wire |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Circular Plastic Connector Plug Assembly Sz13 Free Hang Rev Sex 7 Position | TE Connectivity 211400-1 | RS Americas |
Standard Circular Conn PLUG 7 PIN shell size 13 | Rapid Electronics |
CPC PLUG ASSEMBLY SIZE 13-7 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 7 Sealable: No Housing 600 VDC Wire-to-Wire 7 | Cable/panel Mount Connector & Cpc Series 1 | Part Number: 211400-1 | Internal Number: 211400-1 | TE Connectivity | TE Store |
CIRCULAR CONNECTOR, PLUG, 7 WAY, CABLE | element14 |
CIRCULAR CONNECTOR, PLUG, 7POS | Farnell |
Circular Connector, Plug, Size 13, 7 Position, Free Hanging | Newark Electronics |
CPC Series 1 Reverse Free Hanging Plug 7 Position Circular Plastic Connector | Future Electronics |
Conn CPC SKT 7 POS Crimp ST Cable Mount 7 Terminal 1 Port | Avnet America |
Housing,VDE,plug,shell size 13,7W,CPC | RS |
Standard Circular Connector PLUG 7 PIN shell size 13 | Sager |
Plug | Transfer Multisort Elektronik |
Round connectors from the CPC (Circular Plastics Connector) series are well known throughout the industry and are primarily used in harsh environmental conditions.This text is machine translated. | Conrad |
AMP CPC Series 1 211400-1 Miniature Circular Connector, 7 pos., Pin Terminal, Size 13 Shell, Black | Carlton-Bates |
TE Connectivity Circular Plug Housing, Plug, 7 Contacts, Thermoplastic | Distrelec |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 7Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Thermoplastic Glass Filled Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (27-Jun-2018) |
Colour | Black |
Connector Mounting | Cable Mount |
Connector Shell Size | 13 |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Flammability Rating | UL94V-0 |
Gender | Plug |
Insert Arrangement | 13-7 |
No. of Positions | 7Ways |
Where can I find additional details, specifications and documents for a 211400-1?
Additional datasheets, footprints and schematics for 211400-1 are listed on our Part Details page. You can also find images and similar parts to 211400-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211400-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211400-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211400-1 fall under?
The 211400-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 211400-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211400-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 211400-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211400-1 have stock available?
Authorised distributors including Heilind Electronics, RS Americas, Rapid Electronics, TE Store and element14 have stock available or on a lead time for 211400-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211400-1 often in real-time on the comparison pages.
What if I can't find stock of 211400-1?
You can fill out our help required form which you can use to request a quote for 211400-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.