Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.73
|
173
in stock
|
Buy Now | |
Heilind Electronics
from US$7.72
|
3,585
in stock
|
Buy Now | |
Rapid Electronics
from US$8.96
|
3,083
in stock
|
Buy Now | |
Chip One Stop
from US$4.84
|
3,083
in stock
|
Buy Now | |
Distrelec
from US$7.31
|
3,083
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$7.72
|
717
in stock
|
Buy Now | |
Newark Electronics
from US$5.91
|
425
in stock
|
Buy Now | |
element14
from US$5.81
|
425
in stock
|
Buy Now | |
Farnell
from US$7.56
|
425
in stock
|
Buy Now | |
RS Americas
from US$5.31
|
355
in stock
|
Buy Now | |
Boersig
from US$6.80
|
19
in stock
|
Buy Now | |
TTI Europe
from US$5.19
|
10
in stock
|
Buy Now | |
Future Electronics
from US$5.50
|
-
|
Buy Now | |
Avnet America
from US$4.83
|
-
|
Buy Now | |
TE Store
from US$11.91
|
-
|
Buy Now | |
Sager
from US$5.05
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Keying | A |
---|---|
Number of Power Positions | 0 |
Number of Positions | 7 |
Number of Signal Positions | 7 |
Reverse Numbering | Without |
Reverse Gender | Reverse |
Contact Protection | With |
Operating Voltage | 600VDC, 600VAC |
Body Orientation | Straight |
Housing Color | Black |
Housing Material | Nylon |
UL Flammability Rating | UL 94V-0 |
Shell Size | 13 |
VDE Tested | Yes |
Mating Retention | With |
Screw & Hole Thread Size | 3/4 - 20 UNEF-2A |
Panel Mount Feature | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment Type | Keyed |
Mating Retention Type | Threaded Coupling |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Quantity | 1 |
Packaging Method | Package |
Product Type | Housing |
Sealable | No |
Contact Type | Socket |
Shell Type | All Plastic |
Connector System | Wire-to-Wire |
Connector & Contact Terminates To | Wire & Cable |
Housing Type | Receptacle |
Fluid Resistance | None |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
Standard Circular Connector CPC RECPT. SIZE 13-7 | Rapid Electronics |
TE Connectivity CPC RECPT. SIZE 13-7 Standard Circular C | Distrelec |
Circular Conn Receptacle, Size 13, 7 Position, Free Hanging | Newark Electronics |
CIRCULAR CONN RECEPTACLE, SIZE 13, 7 POSITION, FREE HANGING | element14 |
Connector Housing CPC Receptacle 7 Pos. Sz. 13 Series 1 Free Hang Rev Sex | TE Connectivity 211398-2 | RS Americas |
Rcpt Free Hang size 13, 7 way sckt CPC | RS |
7 Position Straight Angle Free Hanging Receptacle Housing | Future Electronics |
Conn CPC SKT 7 POS Crimp ST Cable Mount 7 Terminal 1 Port | Avnet America |
CPC RECPT. SIZE 13-7 Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 7 Sealable: No Housing 600 VDC Wire-to-Wire 7 | Cable/panel Mount Connector & Cpc Series 1 | Part Number: 211398-2 | Internal Number: 211398-2 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 7Contacts |
Circular Contact Type | - |
Coupling Style | - |
Contact Material | - |
Where can I find additional details, specifications and documents for a 211398-2?
Additional datasheets, footprints and schematics for 211398-2 are listed on our Part Details page. You can also find images and similar parts to 211398-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 211398-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 211398-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 211398-2 fall under?
The 211398-2 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 211398-2 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 211398-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 211398-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 211398-2 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Distrelec and Heilind Electronics Asia have stock available or on a lead time for 211398-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 211398-2 often in real-time on the comparison pages.
What if I can't find stock of 211398-2?
You can fill out our help required form which you can use to request a quote for 211398-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.