Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.98
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.33
|
No stock
|
Buy Now | |
TE Store
from US$23.44
|
297
in stock
|
Buy Now | |
Newark Electronics
from US$23.58
|
2
in stock
|
Buy Now | |
Rapid Electronics
from US$28.29
|
2
in stock
|
Buy Now | |
Chip One Stop
from US$28.60
|
2
in stock
|
Buy Now | |
Future Electronics
from US$12.71
|
-
|
Buy Now | |
Avnet America
from US$11.98
|
-
|
Buy Now | |
RS Americas
from US$16.74
|
-
|
Buy Now | |
element14
from US$12.04
|
-
|
Buy Now | |
Boersig
from US$16.69
|
-
|
Buy Now | |
Distrelec
from US$19.20
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Signal Positions | 9 |
---|---|
Number of Power Positions | 0 |
Number of Positions | 9 |
Seal Type | Wire Entry Seal |
Reverse Numbering | Without |
Keying | A |
Reverse Gender | Standard |
Contact Protection | With |
Accepts Wire Insulation Diameter Range | .065 – .1in, 1.65 – 2.54mm |
Operating Voltage | 600VDC, 600VAC |
Body Orientation | Straight |
Housing Material | Nylon (UV Resistant) |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
Shell Size | 13 |
VDE Tested | No |
Mating Retention Type | Threaded Coupling |
Mating Retention | With |
Panel Mount Feature | Without |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 3/4 - 20 UNEF-2A |
Mating Alignment | With |
Circuit Application | Signal |
Packaging Quantity | 100 |
Packaging Method | Bag |
Contact Type | Socket |
Product Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire |
Sealable | Yes |
Housing Type | Plug |
Shell Type | All Plastic |
Fluid Resistance | Immersion |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Shielded | No |
SLD CPC PLUG ASSY,13-9,STD SEX, UV RESIS Connector Product Type: Housing Operating Voltage: 600 VDC Connector System: Wire-to-Wire Number of Positions: 9 Sealable: Yes Housing 600 VDC Wire-to-Wire 9 | One-Piece Connector & Sealed & Cpc Series 1 | Part Number: 1977884-1 | Internal Number: 1977884-1 | TE Connectivity | TE Store |
Standard Circular Conn 13-9, Std Sex Plug Housing |Amp Te Connectivity 1977884-1 | Newark Electronics |
Standard Circular Conn 13-9 Std Sex Plug Housing | Rapid Electronics |
9 Position 13 Shell Size Housing Free Hanging Plug CPC Connector | Future Electronics |
Conn CPC SKT 9 POS ST Cable Mount 9 Terminal 1 Port | Avnet America |
Conn. Housing | RS Americas |
SLD CST PLUG ASSY,13-9,STD SEX, UV RESIS | Boersig |
TE Connectivity - AMP ConSLD CPC PLUG ASSY13-9STD UV RESIS | Distrelec |
CIRCULAR CONNECTOR, PLUG, 9 WAY, CABLE | Farnell |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 9Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
Connector Mounting | Cable Mount |
Connector Shell Size | 13 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Gender | Plug |
Insert Arrangement | 13-9 |
No. of Positions | 9Ways |
Where can I find additional details, specifications and documents for a 1977884-1?
Additional datasheets, footprints and schematics for 1977884-1 are listed on our Part Details page. You can also find images and similar parts to 1977884-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1977884-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1977884-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1977884-1 fall under?
The 1977884-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1977884-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1977884-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1977884-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1977884-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for 1977884-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1977884-1 often in real-time on the comparison pages.
What if I can't find stock of 1977884-1?
You can fill out our help required form which you can use to request a quote for 1977884-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.