Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$46.96
Distributor | Stock | ||
---|---|---|---|
RS
from US$58.26
|
6
in stock
|
Buy Now | |
Heilind Electronics
from US$76.86
|
296
in stock
|
Buy Now | |
Newark Electronics
from US$57.62
|
115
in stock
|
Buy Now | |
TTI Europe
from US$46.96
|
80
in stock
|
Buy Now | |
RS Americas
from US$56.12
|
69
in stock
|
Buy Now | |
TE Store
from US$109.07
|
65
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$76.86
|
59
in stock
|
Buy Now | |
element14
from US$53.84
|
17
in stock
|
Buy Now | |
Conrad
from US$122.99
|
17
in stock
|
Buy Now | |
Farnell
from US$58.18
|
17
in stock
|
Buy Now | |
Future Electronics
from US$52.72
|
-
|
Buy Now | |
Avnet America
from US$52.87
|
-
|
Buy Now | |
Boersig
from US$64.05
|
-
|
Buy Now | |
Carlton-Bates
from US$48.11
|
-
|
Buy Now | |
Distrelec
from US$68.24
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Reverse Numbering | Without |
---|---|
Number of Positions | 16 |
Keying | A |
Number of Power Positions | 0 |
Number of Signal Positions | 16 |
Contact Protection | With |
Reverse Gender | Standard |
Contact Current Rating (Max) | 13A |
Wire Size | .05 – .2mm², 30 – 14AWG |
Accepts Wire Insulation Diameter Range | 2.54mm, .1in |
Operating Voltage | 600VDC, 600VAC |
Housing Plating Material | Nickel |
Body Orientation | Straight |
Shell Size | 22 |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
Mating Retention | With |
Screw & Hole Thread Size | 1-3/16-18 UNEF-2A |
Mating Alignment Type | Keyed |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Quantity | 10 |
Packaging Method | Carton |
Sealable | No |
Product Type | Housing |
Shell Type | Metal |
Connector System | Wire-to-Wire |
Housing Type | Plug |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp & Solder |
Shielded | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Fluid Resistance | None |
CMC PLUG ASSEMBLYSZ 22 | Heilind Electronics |
Circular Connector Plug Size 22 16 Position Free Hanging | Newark Electronics |
Connector Metal Shell CPC Plug Assy 16 Pos. Sz. 22 Series 1 Free Hanging | TE Connectivity 208488-1 | RS Americas |
CMC PLUG ASSEMBLY,SZ 22 Connector Product Type: Housing Operating Voltage: 600 VDC Wire Size: 30 – 14 AWG Wire Size: .05 – .2 mm² Connector System: Wire-to-Wire Housing 600 VDC 30 – 14 AWG .05 – .2 mm² | Circular Plastic Connector & Cmc Series 1 | Part Number: 208488-1 | Internal Number: 208488-1 | TE Connectivity | TE Store |
PLUG, STD CPC1, 16WAY | element14 |
Connection angle: 180 ° | Conrad |
16 way cable mount socket receptacle,13A | RS |
CPC Series 1 Free Hanging Plug 16 Position Circular Plastic Connector | Future Electronics |
Conn CPC Housing SKT 16 POS 22 Shell Size Thermoplastic Carton | Avnet America |
AMP CPC Series 1 208488-1 Miniature Circular Connector, 16 pos., Socket Terminal, Size 22 Shell, Black | Carlton-Bates |
TE Connectivity CMC PLUG ASSEMBLY SZ 22 Circular Connect | Distrelec |
Status: | Unknown |
---|---|
Series: | CPC Series 1 |
RoHS: | Unknown |
Product Range | CPC Series 1 |
---|---|
Circular Connector Shell Style | Cable Mount Plug |
No. of Contacts | 16Contacts |
Circular Contact Type | - |
Coupling Style | - |
Connector Body Material | Thermoplastic Body |
Connector Body Plating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Colour | Nickel |
Connector Mounting | Cable Mount |
Connector Shell Size | 22 |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Current Rating | 13A |
Flammability Rating | UL94V-0 |
Gender | Plug |
Insert Arrangement | 22-16 |
No. of Positions | 16Ways |
Operating Temperature Max | 125°C |
Operating Temperature Min | -50°C |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Power Relay, 12 VDC1X SPST-NO-DM | Relay Specialties |
Where can I find additional details, specifications and documents for a 208488-1?
Additional datasheets, footprints and schematics for 208488-1 are listed on our Part Details page. You can also find images and similar parts to 208488-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208488-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208488-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208488-1 fall under?
The 208488-1 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 208488-1 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208488-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 208488-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208488-1 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, TTI Europe, RS Americas and TE Store have stock available or on a lead time for 208488-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208488-1 often in real-time on the comparison pages.
What if I can't find stock of 208488-1?
You can fill out our help required form which you can use to request a quote for 208488-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.