Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.58
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.58
|
330
in stock
|
Buy Now | |
TE Store
from US$313.49
|
107
in stock
|
Buy Now | |
Rapid Electronics
from US$148.94
|
58
in stock
|
Buy Now | |
Newark Electronics
from US$98.09
|
-
|
Buy Now | |
Avnet America
from US$106.38
|
-
|
Buy Now | |
RS Americas
from US$22.74
|
-
|
Buy Now | |
Boersig
from US$104.46
|
-
|
Buy Now | |
Distrelec
from US$108.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 37 |
---|---|
Seal Type | Tetraseal |
Reverse Numbering | Without |
Number of Power Positions | 0 |
Number of Signal Positions | 37 |
Contact Current Rating (Max) | 13A |
Reverse Gender | Standard |
Contact Protection | With |
Accepts Wire Insulation Diameter Range | .15in, 3.81mm |
Wire Size | .05 – .2mm², 30 – 14AWG |
Operating Voltage | 600VDC, 600VAC |
Body Orientation | Straight |
Housing Plating Material | Nickel |
Housing Material | Thermoplastic |
Shell Size | 28 |
UL Flammability Rating | UL 94V-0 |
Housing Color | Black |
VDE Tested | No |
Mating Retention | With |
Mating Alignment Type | Keyed |
Screw & Hole Thread Size | 1-7/16-18 UNEF-2A |
Mating Retention Type | Threaded Coupling |
Panel Mount Feature | Without |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Quantity | 10 |
Packaging Method | Box |
Product Type | Housing |
Shell Type | Metal |
Connector System | Wire-to-Wire |
Sealable | Yes |
Housing Type | Plug |
Contact Type | Socket |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp & Solder |
Shielded | No |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Fluid Resistance | Immersion |
CMC PLUG ASSEMBLY,SZ 28 Connector Product Type: Housing Operating Voltage: 600 VDC Wire Size: 30 – 14 AWG Wire Size: .05 – .2 mm² Connector System: Wire-to-Wire Housing 600 VDC 30 – 14 AWG .05 – .2 mm² | Circular Plastic Connector & Cmc Series 1 | Part Number: 208470-3 | Internal Number: 208470-3 | TE Connectivity | TE Store |
Standard Circular Connector PLUG ASSEMBLY SZ 28 | Rapid Electronics |
Circular Connector Receptacle Size 28 37 Position Free Hanging | Newark Electronics |
Conn Metal Shell CPC SKT 37 POS Crimp ST Cable Mount 37 Terminal 1 Port | Avnet America |
TE Connectivity Plug, Socket, 37 Contacts | Distrelec |
Where can I find additional details, specifications and documents for a 208470-3?
Additional datasheets, footprints and schematics for 208470-3 are listed on our Part Details page. You can also find images and similar parts to 208470-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 208470-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 208470-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 208470-3 fall under?
The 208470-3 is listed under Connectors > Power Connectors > Circular Power > Circular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 208470-3 when available in the Circular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 208470-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 208470-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 208470-3 have stock available?
Authorised distributors including RS, TE Store, Rapid Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 208470-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 208470-3 often in real-time on the comparison pages.
What if I can't find stock of 208470-3?
You can fill out our help required form which you can use to request a quote for 208470-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.