Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
42,848
in stock
|
Buy Now | |
TE Store
from US$0.33
|
29,101
in stock
|
Buy Now | |
Newark Electronics
from US$0.26
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
10,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
8
in stock
|
Buy Now | |
Future Electronics
from US$0.18
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
element14
from US$0.32
|
-
|
Buy Now | |
Farnell
from US$0.15
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Wire Contact Termination Area Plating Material | Gold |
---|---|
Contact Mating Area Plating Material Thickness | .5µm, 19.68µin |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Wire Contact Termination Area Plating Material Thickness | .5µm |
Contact Shape & Form | Rectangular |
Contact Current Rating (Max) | 4A |
Wire Size | .12 – .4mm², 26 – 22AWG |
Accepts Wire Insulation Diameter Range | .93 – 1.5mm, .0366 – .059in |
Operating Voltage | 125VDC, 125VAC |
Insulation Resistance | 1000MΩ |
Wire Insulation Support | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
実装方法 | Strip |
Packaging Method | Strip |
Packaging Quantity | 10000 |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Wire, Wire-to-Board |
Sealable | No |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
AMP CT CRIMP-2 REC CONT AU Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Gold Operating Voltage: 125 VAC Operating Voltage: 125 VDC Socket Gold 125 VAC | Common Terminator Contacts — Power Triple Lock | Part Number: 179227-4 | Internal Number: 179227-4 | TE Connectivity | TE Store |
Contact, Socket, 22-30Awg, Crimp | Newark Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
CT Interconnect. AMP CT CRIMP-2 REC CONT AU | Future Electronics |
AMP CT CRIMP-2 REC CONT AU, Wire-to-Board Connector Contacts | TE Connectivity 179227-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | CT Series |
RoHS: | Unknown |
Product Range | CT Series |
---|---|
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Max | 22AWG |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Min | 30AWG |
Contact Material | Copper Alloy |
Where can I find additional details, specifications and documents for a 179227-4?
Additional datasheets, footprints and schematics for 179227-4 are listed on our Part Details page. You can also find images and similar parts to 179227-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179227-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179227-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179227-4 fall under?
The 179227-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 179227-4 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179227-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 179227-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179227-4 have stock available?
Authorised distributors including RS, TE Store, Newark Electronics, Avnet America and Chip One Stop have stock available or on a lead time for 179227-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179227-4 often in real-time on the comparison pages.
What if I can't find stock of 179227-4?
You can fill out our help required form which you can use to request a quote for 179227-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.