Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.50
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.50
|
3,960
in stock
|
Buy Now | |
Newark Electronics
from US$0.81
|
3,960
in stock
|
Buy Now | |
Rapid Electronics
from US$0.52
|
3,960
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
3,960
in stock
|
Buy Now | |
Farnell
from US$0.94
|
3,200
in stock
|
Buy Now | |
TE Store
from US$0.86
|
6
in stock
|
Buy Now | |
Avnet America
from US$0.51
|
-
|
Buy Now | |
RS Americas
from US$0.77
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 13 |
PCB Contact Termination Area Plating Material Thickness | 1 – 2µm, 39.37 – 78.73µin |
Mating Post Length | .177in, 4.5mm |
PCB Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | 39.37 – 78.73µin, 1 – 2µm |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Tin |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Retention Within Housing | With |
Contact Shape & Form | Round |
Contact Current Rating (Max) | 4A |
Contact Design | Round |
Connector Width | 3.6mm, .141in |
Connector Length | 27.8mm, 1.0945in |
Connector Height | 6.8mm, .267in |
PCB Thickness (Recommended) | .031 – .063in, .8mm |
Wire Size | 28 – 22AWG |
コネクタの高さ | 6.8mm |
Operating Voltage | 125VAC, 125VDC |
Centerline (Pitch) | .079in, 2mm |
Housing Material | Nylon 66 |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189 |
Agency/Standard | UL |
Agency/Standard Number | CSA, UL |
UL File Number | E28476 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Strain Relief | Without |
Panel Mount Feature | With |
PCB Mount Retention Type | Kinked Legs |
Contact Retention Type Within Housing | Locking Lance |
Mating Retention | Without |
Circuit Application | Power & Signal |
Assembly Process Feature | Pick and Place Cover |
実装方法 | Bag/Box |
Packaging Quantity | 500 |
Packaging Method | Bag/Box |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Header Type | Partially Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | .126in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°C, -40 – 105°F |
Headers & Wire Housings Hdr Assy Vert 13P 2Mm |Amp Te Connectivity 1-292161-3 | Newark Electronics |
Headers&Wire Housings HDR ASSY VERT 13P 2mm | Rapid Electronics |
TE Connectivity CT P/HDR ASSY V 13P W/KINK NAT Board Con | Distrelec |
CT P/HDR ASSY V 13P W/KINK NAT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 13 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 13 | Ct 2Mm Post Header Assembly With Kink - Vertical | Part Number: 1-292161-3 | Internal Number: 1-292161-3 | TE Connectivity | TE Store |
Conn Shrouded Header HDR 13 POS 2mm Solder ST Thru-Hole | Avnet America |
Conn, Rect, Boardmount, PCB Plug,13 Cont, Thru-Hole, MT Series,0.079" Pin-Spng | TE Connectivity 1-292161-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 13Contacts |
Gender | Plug |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-292161-3?
Additional datasheets, footprints and schematics for 1-292161-3 are listed on our Part Details page. You can also find images and similar parts to 1-292161-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-292161-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-292161-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-292161-3 fall under?
The 1-292161-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-292161-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-292161-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-292161-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-292161-3 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-292161-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-292161-3 often in real-time on the comparison pages.
What if I can't find stock of 1-292161-3?
You can fill out our help required form which you can use to request a quote for 1-292161-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.