Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0245
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.06
|
19,429
in stock
|
Buy Now | |
Rapid Electronics
from US$0.0383
|
3,160,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0460
|
2,940,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0245
|
2,940,000
in stock
|
Buy Now | |
Farnell
from US$0.0488
|
2,360,000
in stock
|
Buy Now | |
TE Store
from US$0.10
|
188,416
in stock
|
Buy Now | |
TTI Europe
from US$0.0305
|
90,000
in stock
|
Buy Now | |
element14
from US$0.07
|
53,922
in stock
|
Buy Now | |
Heilind Electronics
from US$0.0428
|
15,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0319
|
10,000
in stock
|
Buy Now | |
Distrelec
from US$0.0429
|
5,890
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.0428
|
5,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
120,000
in stock
|
Buy Now | |
Avnet America
from US$0.0384
|
-
|
Buy Now | |
RS Americas
from US$0.0410
|
-
|
Buy Now | |
Boersig
from US$0.0395
|
-
|
Buy Now |
Contact Mating Area Plating Material | Pre-Tin |
---|---|
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Type | Socket |
Contact Shape & Form | Rectangular |
Contact Mating Area Plating Material Thickness | .8µm |
Wire Contact Termination Area Plating Material Thickness | .8µm |
Contact Current Rating (Max) | 2A |
Contact Base Material | Phosphor Bronze |
Accepts Wire Insulation Diameter Range | .0255 – .053in, .65 – 1.35mm |
Wire Size | 30 – 26AWG, .05 – .15mm² |
Operating Voltage | 125VAC, 125VDC |
Insulation Resistance | 1000MΩ |
Wire Insulation Support | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Packaging Quantity | 10000 |
実装方法 | Strip |
Packaging Method | Strip |
Connector System | Wire-to-Wire, Wire-to-Board |
Sealable | No |
Product Type | Contact |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Headers&Wire Housings RCPT CONTACT Reel of 10000 | Rapid Electronics |
Headers & Wire Housings Rcpt Contact Reel Of 1000 |Amp Te Connectivity 179609-1 | Newark Electronics |
PWR CONTACT, SOCKET, CRIMP, 30AWG | Farnell |
AMP CT CRIMP TTYPE-2 REC CONT. Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 125 VAC Operating Voltage: 125 VDC Socket Tin Pre-Tin 125 VAC | Common Terminator Contacts — Power Triple Lock | Part Number: 179609-1 | Internal Number: 179609-1 | TE Connectivity | TE Store |
CRIMP SOCKET, 30-26AWG | element14 |
Crimp socket contact, 26-30 AWG, CT | RS |
30-26 AWG Socket Crimp Type 11 Receptacle Connector | Future Electronics |
TE Connectivity - AMP Crimp Terminal, Socket, Pre-Tin, 4A, 30 ... 26AWG | Distrelec |
Contact SKT Crimp ST Cable Mount Strip | Avnet Abacus |
AMP CT PCB Connector Contact, Female, Crimp, Tin Plating 30 - 26 AWG | TE Connectivity 179609-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | CT Series |
RoHS: | Unknown |
Product Range | CT Series |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 26AWG |
Wire Size AWG Max | 30AWG |
SVHC | No SVHC (15-Jan-2019) |
Body Plating | Tin |
Cable Diameter Max | 1.35mm |
Cable Diameter Min | 0.65mm |
Contact Termination | Crimp |
Current Rating | 2A |
External Depth | 2.7mm |
External Length / Height | 5.9mm |
External Width | 2.2mm |
For Use With | CT Connectors |
Gender | Receptacle |
Wire Area Size Max | 0.12mm² |
Wire Area Size Min | 0.05mm² |
Wire Size | 26AWG |
Where can I find additional details, specifications and documents for a 179609-1?
Additional datasheets, footprints and schematics for 179609-1 are listed on our Part Details page. You can also find images and similar parts to 179609-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179609-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179609-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179609-1 fall under?
The 179609-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 179609-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179609-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 179609-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179609-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, Chip One Stop, Farnell and TE Store have stock available or on a lead time for 179609-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179609-1 often in real-time on the comparison pages.
What if I can't find stock of 179609-1?
You can fill out our help required form which you can use to request a quote for 179609-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.