Prices starting from US$0.14
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.17 |
13,370
|
Buy Now | |
Rapid Electronics | US$0.19 |
61,930
|
Buy Now | |
Chip One Stop | US$0.16 |
52,380
|
Buy Now | |
Heilind Electronics | US$0.24 |
21,806
|
Buy Now | |
Newark Electronics | US$0.26 |
21,010
|
Buy Now | |
Avnet America | US$0.19 |
21,010
|
Buy Now | |
TE Store | US$0.38 |
20,618
|
Buy Now | |
element14 | US$0.19 |
13,370
|
Buy Now | |
Future Electronics | US$0.19 |
12,000
|
Buy Now | |
Distrelec | US$0.21 |
9,550
|
Buy Now | |
Heilind Electronics Asia | US$0.24 |
7,268
|
Buy Now | |
RS Americas | US$0.14 |
10
|
Buy Now | |
Boersig | US$0.20 |
-
|
Buy Now |
Number of Positions | 2 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Mating Post Length | 4.2mm, .165in |
Contact Base Material | Brass |
Contact Mating Area Plating Material Finish | Matte |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Shape & Form | Round |
Contact Current Rating (Max) | 4A |
Contact Design | Round |
Wire Size | 28 – 22AWG |
PCB Thickness (Recommended) | .031 – .063in, .8mm |
Connector Width | .228in, 5.8mm |
Connector Height | 8.8mm, .346in |
Connector Length | 5.8mm, .228in |
コネクタの高さ | 8.8mm |
Operating Voltage | 125VAC, 125VDC |
Housing Material | Nylon 66 |
Housing Color | Natural |
Centerline (Pitch) | 2mm, .079in |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | UL, CSA |
UL File Number | E28476 |
CSA File Number | LR 7189 |
Agency/Standard | CSA |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Kinked Legs |
Mating Retention | Without |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Power & Signal |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Packaging Quantity | 200 |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Wire-to-Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .126in, 3.2mm |
Operating Temperature Range | -40 – 221°C, -40 – 105°F |
Headers&Wire Housings 2 POS HDR R/A PCB 2mm | Rapid Electronics |
PIN HEADERS PC BOARD CONNECTORS | Farnell |
CT P/HDR BOX H ASSY 2P W/KINK | Heilind Electronics |
292250-2 - Ct P/Hdr Box H Assy 2P W/Kink Rohs Compliant: Yes |Amp Te Connectivity 292250-2 | Newark Electronics |
Conn Shrouded Header HDR 2 POS 2mm Solder RA Thru-Hole | Avnet America |
CT P/HDR BOX H ASSY 2P W/KINK PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 2 | Ct 2Mm Post Header Assembly Box H Kink | Part Number: 292250-2 | Internal Number: 292250-2 | TE Connectivity | TE Store |
CONNECTOR, HEADER, 2POS, 1ROWS, 2MM | element14 |
AMP CT 2 Position Single Row CT P/Header Box H Assembly 2P With KINK | Future Electronics |
TE Connectivity - AMP PCB Conn CT P/HDR BOX H ASSY 2P W/KINK | Distrelec |
AMP CT Series, 2mm Pitch 2 Way 1 Row Right Angle PCB Header, Solder Termination | TE Connectivity 292250-2 | RS Americas |
Where can I find additional details, specifications and documents for a 292250-2?
Additional datasheets, footprints and schematics for 292250-2 are listed on our Part Details page. You can also find images and similar parts to 292250-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292250-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292250-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292250-2 fall under?
The 292250-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292250-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292250-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 292250-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292250-2 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Heilind Electronics and Newark Electronics have stock available or on a lead time for 292250-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292250-2 often in real-time on the comparison pages.
What if I can't find stock of 292250-2?
You can fill out our help required form which you can use to request a quote for 292250-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.