Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.51
|
No stock
|
Buy Now | |
TE Store
from US$0.65
|
9,964
in stock
|
Buy Now | |
TTI Europe
from US$0.28
|
8,000
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
-
|
Buy Now | |
Avnet America
from US$0.35
|
-
|
Buy Now | |
RS Americas
from US$0.55
|
-
|
Buy Now | |
element14
from US$0.37
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 9 |
Number of Rows | 1 |
Mating Post Length | .177in, 4.5mm |
Contact Mating Area Plating Material Thickness | 1 – 2µm, 39.37 – 78.73µin |
Contact Retention Within Housing | With |
Contact Layout | Inline |
Contact Design | Round |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 4A |
Contact Base Material | Brass |
Contact Shape & Form | Round |
PCB Contact Termination Area Plating Material Thickness | 1 – 2µm, 39.37 – 78.73µin |
Contact Mating Area Plating Material Finish | Matte |
Contact Type | Pin |
Connector Width | 3.6mm, .141in |
PCB Thickness (Recommended) | .8mm, .031 – .063in |
Wire Size | 28 – 22AWG |
Connector Height | 6.8mm, .267in |
コネクタの高さ | 6.8mm |
Connector Length | .7795in, 19.8mm |
Operating Voltage | 125VAC, 125VDC |
Centerline (Pitch) | .079in, 2mm |
Housing Material | Nylon 66 |
Housing Color | Natural |
UL File Number | E28476 |
Agency/Standard Number | CSA, UL |
CSA File Number | LR 7189 |
Agency/Standard | CSA |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Kinked Legs |
Contact Retention Type Within Housing | Locking Lance |
PCB Mount Retention | With |
Panel Mount Feature | With |
Mating Retention | Without |
Strain Relief | Without |
PCB Mount Alignment | Without |
Circuit Application | Power & Signal |
Assembly Process Feature | Pick and Place Cover |
実装方法 | Bag/Box |
Packaging Quantity | 500 |
Packaging Method | Bag/Box |
Header Type | Partially Shrouded |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Post & Tail Length | .126in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 221°C, -40 – 105°F |
CT P/HDR ASSY V 9P W/KINK NAT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 9 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 9 | Ct 2Mm Post Header Assembly With Kink - Vertical | Part Number: 292161-9 | Internal Number: 292161-9 | TE Connectivity | TE Store |
POST HDR VERT | TTI Europe |
Wire-Board Connector, Header, 9 Position, 2Mm | Newark Electronics |
AMP CT 9 Position Through Hole Single Row Vertical Wire to Board Header | Future Electronics |
Conn Shrouded Header HDR 9 POS 2mm Solder ST Thru-Hole | Avnet America |
AMP CT Series, 2mm Pitch 9 Way 1 Row Straight PCB Header, Solder Termination, 2A | TE Connectivity 292161-9 | RS Americas |
HEADER, VERTICAL, 9WAY | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pitch Spacing | 2mm |
---|---|
No. of Contacts | 9Contacts |
Gender | Header |
Product Range | - |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 292161-9?
Additional datasheets, footprints and schematics for 292161-9 are listed on our Part Details page. You can also find images and similar parts to 292161-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292161-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292161-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292161-9 fall under?
The 292161-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292161-9 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292161-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 292161-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292161-9 have stock available?
Authorised distributors including TE Store, TTI Europe, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 292161-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292161-9 often in real-time on the comparison pages.
What if I can't find stock of 292161-9?
You can fill out our help required form which you can use to request a quote for 292161-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.