Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.65
|
126
in stock
|
Buy Now | |
Future Electronics
from US$0.56
|
28,000
in stock
|
Buy Now | |
TTI Europe
from US$0.45
|
14,000
in stock
|
Buy Now | |
TE Store
from US$1.01
|
5,756
in stock
|
Buy Now | |
Rapid Electronics
from US$0.58
|
5,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.55
|
5,500
in stock
|
Buy Now | |
Distrelec
from US$0.73
|
5,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.97
|
126
in stock
|
Buy Now | |
element14
from US$0.59
|
126
in stock
|
Buy Now | |
Avnet America
from US$0.58
|
-
|
Buy Now | |
RS Americas
from US$0.76
|
-
|
Buy Now | |
Boersig
from US$0.61
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material Thickness | 1 – 2µm, 39.37 – 78.73µin |
Mating Post Length | .177in, 4.5mm |
Contact Mating Area Plating Material Finish | Matte |
Contact Design | Round |
Contact Base Material | Brass |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 1 – 2µm, 39.37 – 78.73µin |
Contact Current Rating (Max) | 4A |
Contact Shape & Form | Round |
Contact Layout | Inline |
Contact Retention Within Housing | With |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
PCB Thickness (Recommended) | .031 – .063in, .8mm |
Wire Size | 28 – 22AWG |
Connector Length | 7.8mm, .307in |
Connector Height | 7.8mm, .307in |
Connector Width | .228in, 5.8mm |
コネクタの高さ | 7.8mm |
Operating Voltage | 125VAC, 125VDC |
Housing Color | Natural |
Centerline (Pitch) | 2mm, .079in |
Housing Material | 6T PA(GF) |
Agency/Standard Number | CSA, UL |
UL File Number | E28476 |
Agency/Standard | CSA |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189-133 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | With |
Panel Mount Feature | With |
Strain Relief | Without |
Mating Retention | Without |
PCB Mount Retention Type | Solder Peg |
Circuit Application | Power & Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Method | Tape, Box |
Packaging Quantity | 700 |
実装方法 | Tape, Box |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 105°F, -40 – 221°C |
CT BOX HDR V SMT 3P O/TAPE NAT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 3 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 3 | Ct Box Header Smt: Vert & Shrouded | Part Number: 292175-3 | Internal Number: 292175-3 | TE Connectivity | TE Store |
Headers&Wire Housings CT BOX HDR V SMT 3P | Rapid Electronics |
TE Connectivity CT BOX HDR V SMT 3P O/TAPE NAT Board Connector 3 Contact(s) 1 Row(s) Male Straight 0.079 inch Pitch Solder Terminal Locking Natural Insulator Plug | Distrelec |
Wtb Conn, Header, 3Pos, 1Row, 2Mm Rohs Compliant: Yes |Amp Te Connectivity 292175-3 | Newark Electronics |
WTB CONN, HEADER, 3POS, 1ROW, 2MM | element14 |
Conn Shrouded Header HDR 3 POS 2mm Solder RA SMD Emboss on Reel | Avnet America |
CT BOX HDR V SMT 3P O/TAPE NAT, PCB Headers and Receptacles | TE Connectivity 292175-3 | RS Americas |
Where can I find additional details, specifications and documents for a 292175-3?
Additional datasheets, footprints and schematics for 292175-3 are listed on our Part Details page. You can also find images and similar parts to 292175-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292175-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292175-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292175-3 fall under?
The 292175-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292175-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292175-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 292175-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292175-3 have stock available?
Authorised distributors including Future Electronics, TTI Europe, TE Store, Rapid Electronics and Chip One Stop have stock available or on a lead time for 292175-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292175-3 often in real-time on the comparison pages.
What if I can't find stock of 292175-3?
You can fill out our help required form which you can use to request a quote for 292175-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.