173977-3 PCB Connectors by TE Connectivity

CT CONN MT REC ASSY 3P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for RS
RS
from US$0.16
14,105
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.13
430,090
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.14
430,090
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.18
344,500
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.30
45,557
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.06
32,431
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.10
32,000
in stock
Buy Now
Logo for element14
element14
from US$0.15
30,427
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.22
24,668
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.22
4,933
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$0.19
2,130
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.09
501
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$0.17
400
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.14
-
Buy Now
Logo for Boersig
Boersig
from US$0.13
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Rows 1
Number of Positions 3
Contact Current Rating (Max) 2A
Centerline (Pitch) 2mm, .079in
Housing Material PBT GF
Housing Color Natural
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Retention Without
Circuit Application Power & Signal
Connector System Wire-to-Board
Sealable No
Connector Style Receptacle
Connector & Contact Terminates To Wire & Cable
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Operating Temperature Range -22 – 221°F, -30 – 105°C


Alternative Descriptions

Headers&Wire Housings 2MM 3P HSG | Rapid Electronics
IDC CONN, BOARD IN, 16POS, 2ROW, 1.27MM | Farnell
CT CONN MT REC ASSY 3P Connector Product Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): .079 in Connector Assembly Receptacle Wire-to-Board 3 | Amp Common Terminator Housing | Part Number: 173977-3 | Internal Number: 173977-3 | .079" | TE Connectivity | TE Store
Connector Housing, Rcpt, 3Pos, 2Mm | Newark Electronics
03P CT IDC FMALE ULV0 NATURAL | TTI Europe
CONNECTOR, 3WAY, AWG28-26, 2 | element14
Receptacle assembly, MT,2mm,IDC,3 way,CT | RS
TE Connectivity Female cable connector Receptacle / Socket 3 Positions 2mm | Distrelec
Conn IDC Connector RCP 3 POS 2mm IDT ST Cable Mount Bag/Box | Avnet America
AMP CT Series Right Angle Cable Mount IDC Conn Socket 3 Way 1 Row 2mm Pitch | TE Connectivity 173977-3 | RS Americas
AMP CT 3 Position Single Row 2 mm Pitch 28-26 AWG IDC Receptacle | Future Electronics


173977-3 Connectors by Unknown

CONNECTOR 3WAY AWG28-26 2

Status: Unknown
Series: AMP CT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2mm
No. of Contacts 3Contacts
Gender Receptacle
Product Range AMP CT Series
Contact Termination Type IDC / IDT
No. of Rows 1Rows
Contact Plating Tin Plated Contacts
Contact Material Phosphor Bronze
SVHC No SVHC (27-Jun-2018)
Contact Termination IDC / IDT
Lead Spacing 2mm
Termination Method IDC

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 173977-3?

Additional datasheets, footprints and schematics for 173977-3 are listed on our Part Details page. You can also find images and similar parts to 173977-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 173977-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 173977-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 173977-3 fall under?

The 173977-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 173977-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 173977-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 173977-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 173977-3 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, TE Store and Newark Electronics have stock available or on a lead time for 173977-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 173977-3 often in real-time on the comparison pages.

What if I can't find stock of 173977-3?

You can fill out our help required form which you can use to request a quote for 173977-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay