Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Material Thickness | .8µm |
---|---|
Wire Contact Termination Area Plating Material Thickness | .8µm |
Contact Mating Area Plating Material | Pre-Tin |
Contact Type | Socket |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Shape & Form | Rectangular |
Contact Base Material | Phosphor Bronze |
Contact Current Rating (Max) | 2A |
Accepts Wire Insulation Diameter Range | .0255 – .053in, .65 – 1.35mm |
Wire Size | .05 – .15mm², 30 – 26AWG |
Operating Voltage | 125VAC, 125VDC |
Insulation Resistance | 1000MΩ |
Wire Insulation Support | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Packaging Quantity | 100 |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Wire/Cable Type | Discrete Wire |
Sealable | No |
Connector System | Wire-to-Wire, Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Amp Ct Crimp-2 Rec Cont. L/P |Amp Te Connectivity 179610-1 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
AMP CT CRIMP-2 REC CONT. L/P, Wire-to-Board Connector Contacts | TE Connectivity 179610-1 | RS Americas |
Where can I find additional details, specifications and documents for a 179610-1?
Additional datasheets, footprints and schematics for 179610-1 are listed on our Part Details page. You can also find images and similar parts to 179610-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 179610-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 179610-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 179610-1 fall under?
The 179610-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 179610-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 179610-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 179610-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 179610-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 179610-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 179610-1 often in real-time on the comparison pages.
What if I can't find stock of 179610-1?
You can fill out our help required form which you can use to request a quote for 179610-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.