2-292132-6 PCB Connectors by TE Connectivity

CT P/HDR BOX V 6P BLUE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.39

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.50
29,479
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.58
29,479
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.46
29,479
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.39
29,479
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.92
23,700
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.48
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.50
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 6
Number of Rows 1
PCB Mount Orientation Vertical
Contact Mating Area Plating Material Thickness 39.37µin, 1µm
Contact Design Round
Contact Shape & Form Rounded
PCB Contact Termination Area Plating Material Thickness 39.37µin, 1µm
Mating Post Length 4.2mm, .165in
Contact Type Pin
Contact Current Rating (Max) 4A
Contact Base Material Brass
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Finish Matte
Contact Retention Within Housing Without
Contact Layout Inline
Contact Mating Area Plating Material Tin
PCB Thickness (Recommended) .8mm, .031 – .063in
Wire Size 28 – 22AWG
Connector Height 6.8mm, .267in
Connector Length .543in, 13.8mm
コネクタの高さ 6.8mm
Connector Width .228in, 5.8mm
Operating Voltage 125VAC, 125VDC
Centerline (Pitch) .079in, 2mm
Housing Material 66 Nylon
Housing Color Blue
UL Flammability Rating UL 94V-0
Agency/Standard Number CSA, UL
Agency/Standard UL
CSA File Number LR 7189
UL File Number E28476
PCB Mount Retention Type Kinked Legs
PCB Mount Alignment Type Kinked Legs
PCB Mount Alignment Without
Connector Mounting Type Board Mount
Strain Relief Without
PCB Mount Retention With
Mating Retention Without
Assembly Process Feature Pick and Place Cover
Circuit Application Power & Signal
Packaging Quantity 1000
実装方法 Bag/Box
Packaging Method Bag/Box
Header Type Shrouded
Connector System Wire-to-Board
PCB Connector Assembly Type PCB Mount Header
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length 3.2mm, .126in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -40 – 221°C, -40 – 105°F


Alternative Descriptions

Headers & Wire Housings Ct P/Hdr Box V 6P Blue |Amp Te Connectivity 2-292132-6 | Newark Electronics
Headers&Wire Housings CT P/HDR BOX V 6P BLUE | Rapid Electronics
TE Connectivity CT P/HDR BOX V 6P BLUE Board Connector 6 Contact(s) 1 Row(s) Male Straight 0.079 inch Pitch Solder Terminal Locking Blue Insulator Plug | Distrelec
CONNECTOR, HEADER, 6POS, 1ROW, 2MM | Farnell
Conn Shrouded Header HDR 6 POS 2mm Solder ST Thru-Hole | Avnet America
CT P/HDR BOX V 6P BLUE, PCB Headers and Receptacles | TE Connectivity 2-292132-6 | RS Americas


2-292132-6 . Unknown Parts by Unknown

CONNECTOR HEADER 6POS 1ROW 2MM

Status: Unknown
Series: AMP CT Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Pitch Spacing 2mm
No. of Contacts 6Contacts
Gender Header
Product Range AMP CT Series
Contact Termination Type Through Hole
No. of Rows 1Rows
Contact Plating Tin Plated Contacts
Contact Material Brass
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 2-292132-6?

Additional datasheets, footprints and schematics for 2-292132-6 are listed on our Part Details page. You can also find images and similar parts to 2-292132-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 2-292132-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-292132-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 2-292132-6 fall under?

The 2-292132-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 2-292132-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 2-292132-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 2-292132-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 2-292132-6 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 2-292132-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 2-292132-6 often in real-time on the comparison pages.

What if I can't find stock of 2-292132-6?

You can fill out our help required form which you can use to request a quote for 2-292132-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay