PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 1 |
Number of Positions | 5 |
Contact Mating Area Plating Material Thickness | 1 – 2µm, 39.37 – 78.73µin |
PCB Contact Termination Area Plating Material Thickness | 1 – 2µm, 39.37 – 78.73µin |
Mating Post Length | .177in, 4.5mm |
PCB Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Matte |
Contact Type | Pin |
Contact Base Material | Brass |
Contact Shape & Form | Round |
Contact Current Rating (Max) | 4A |
Contact Design | Round |
Connector Width | 4mm, .157in |
PCB Thickness (Recommended) | .031 – .063in, .8mm |
Connector Height | .346in, 8.8mm |
コネクタの高さ | 8.8mm |
Connector Length | .4645in, 11.8mm |
Wire Size | 28 – 22AWG |
Operating Voltage | 125VAC, 125VDC |
Centerline (Pitch) | .079in, 2mm |
Housing Color | Natural |
Housing Material | PBT GF |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
Circuit Application | Power & Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Method | Tube/Box, Box & Tube |
実装方法 | Tube/Box, Box & Tube |
Packaging Quantity | 40 |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Header Type | Partially Shrouded |
Termination Post & Tail Length | .126in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°F, -40 – 105°C |
Ct P/Hdr Assy 5P H W/O Kink Tu |Amp Te Connectivity 292168-5 | Newark Electronics |
Conn Shrouded Header HDR 5 POS 2mm Solder RA Thru-Hole Box/Tube | Avnet America |
Where can I find additional details, specifications and documents for a 292168-5?
Additional datasheets, footprints and schematics for 292168-5 are listed on our Part Details page. You can also find images and similar parts to 292168-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292168-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292168-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292168-5 fall under?
The 292168-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292168-5 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292168-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 292168-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292168-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for 292168-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292168-5 often in real-time on the comparison pages.
What if I can't find stock of 292168-5?
You can fill out our help required form which you can use to request a quote for 292168-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.