Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 6 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material Thickness | 1 – 2µm, 39.37 – 78.73µin |
Mating Post Length | .177in, 4.5mm |
Contact Base Material | Brass |
Contact Design | Round |
Contact Type | Pin |
Contact Mating Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 4A |
Contact Layout | Inline |
Contact Shape & Form | Round |
Contact Mating Area Plating Material Thickness | 1 – 2µm, 39.37 – 78.73µin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Contact Retention Within Housing | With |
PCB Thickness (Recommended) | .8mm, .031 – .063in |
Wire Size | 28 – 22AWG |
Connector Length | .551in, 14mm |
Connector Height | .307in, 7.8mm |
Connector Width | .228in, 5.8mm |
コネクタの高さ | 7.8mm |
Operating Voltage | 125VAC, 125VDC |
Housing Material | 6T PA(GF) |
Centerline (Pitch) | 2mm, .079in |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
PCB Mount Retention | With |
Panel Mount Feature | With |
PCB Mount Retention Type | Boardlock |
PCB Mount Alignment | With |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Method | Tape, Box |
実装方法 | Tape, Box |
Packaging Quantity | 700 |
Sealable | No |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 221°C, -40 – 105°F |
CT BOX HDR V SMT 6P O/TAPE NAT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 6 | Ct Box Header Smt: Vert & Shrouded | Part Number: 292174-6 | Internal Number: 292174-6 | TE Connectivity | TE Store |
Wire-To-Board Connector, Vertical, Amp Ct Series, Surface Mount, Plug, 6, 2 Mm, Tin Plated Contacts |Amp Te Connectivity 292174-6 | Newark Electronics |
Conn Shrouded Header HDR 6 POS 2mm Solder ST SMD Embossed T/R | Avnet America |
CT BOX HDR V SMT 6P O/TAPE NAT, PCB Headers and Receptacles | TE Connectivity 292174-6 | RS Americas |
Where can I find additional details, specifications and documents for a 292174-6?
Additional datasheets, footprints and schematics for 292174-6 are listed on our Part Details page. You can also find images and similar parts to 292174-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292174-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292174-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292174-6 fall under?
The 292174-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292174-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292174-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 292174-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292174-6 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 292174-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292174-6 often in real-time on the comparison pages.
What if I can't find stock of 292174-6?
You can fill out our help required form which you can use to request a quote for 292174-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.