Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.91
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.09
|
14,500
in stock
|
Buy Now | |
Newark Electronics
from US$1.54
|
14,500
in stock
|
Buy Now | |
Rapid Electronics
from US$1.15
|
14,500
in stock
|
Buy Now | |
Chip One Stop
from US$0.91
|
14,500
in stock
|
Buy Now | |
Farnell
from US$2.27
|
11,600
in stock
|
Buy Now | |
Avnet America
from US$1.04
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 10 |
Contact Shape & Form | Rounded |
Contact Type | Pin |
Contact Design | Round |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 1µm, 39.37µin |
Contact Base Material | Brass |
Contact Current Rating (Max) | 4A |
Contact Mating Area Plating Material Finish | Matte |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin |
Mating Post Length | .165in, 4.2mm |
PCB Thickness (Recommended) | .031 – .063in, .8mm |
Wire Size | 28 – 22AWG |
コネクタの高さ | 6.8mm |
Connector Height | 6.8mm, .267in |
Connector Width | .228in, 5.8mm |
Connector Length | 21.8mm, .8583in |
Operating Voltage | 125VDC, 125VAC |
Housing Color | Blue |
Centerline (Pitch) | 2mm, .079in |
Housing Material | 66 Nylon |
Agency/Standard Number | CSA, UL |
Agency/Standard | UL |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
CSA File Number | LR 7189 |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Kinked Legs |
PCB Mount Alignment Type | Kinked Legs |
PCB Mount Alignment | Without |
Strain Relief | Without |
PCB Mount Retention | With |
Mating Retention | Without |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Power & Signal |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Termination Post & Tail Length | 3.2mm, .126in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°F, -40 – 221°C |
Headers & Wire Housings Ct P/Hdr Box V 10P Blue |Amp Te Connectivity 3-292132-0 | Newark Electronics |
Headers&Wire Housings CT P/HDR BOX V 10P BLUE | Rapid Electronics |
TE Connectivity CT P/HDR BOX V 10P BLUE Board Connector 10 Contact(s) 1 Row(s) Male Straight 0.079 inch Pitch Solder Terminal Locking Blue Insulator Plug | Distrelec |
PIN HEADERS | Farnell |
Conn Shrouded Header HDR 10 POS 2mm Solder ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 3-292132-0?
Additional datasheets, footprints and schematics for 3-292132-0 are listed on our Part Details page. You can also find images and similar parts to 3-292132-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-292132-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-292132-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-292132-0 fall under?
The 3-292132-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-292132-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-292132-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-292132-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-292132-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-292132-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-292132-0 often in real-time on the comparison pages.
What if I can't find stock of 3-292132-0?
You can fill out our help required form which you can use to request a quote for 3-292132-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.