Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.54
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.91
|
1,180
in stock
|
Buy Now | |
Rapid Electronics
from US$0.58
|
21,397
in stock
|
Buy Now | |
Newark Electronics
from US$1.47
|
17,900
in stock
|
Buy Now | |
element14
from US$0.71
|
17,900
in stock
|
Buy Now | |
Farnell
from US$0.54
|
17,900
in stock
|
Buy Now | |
Chip One Stop
from US$0.74
|
16,197
in stock
|
Buy Now | |
Distrelec
from US$0.92
|
5,200
in stock
|
Buy Now | |
Avnet America
-
|
4,400
in stock
|
Buy Now | |
Future Electronics
from US$0.61
|
-
|
Buy Now | |
RS Americas
from US$0.84
|
-
|
Buy Now | |
Boersig
from US$0.58
|
-
|
Buy Now | |
TE Store
from US$1.08
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Mating Area Plating Material | Pre-Tin |
---|---|
Contact Mating Area Plating Material Thickness | .2µm, 7.87µin |
Wire Contact Termination Area Plating Material | Pre-Tin |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Rectangular |
Contact Type | Socket |
Contact Current Rating (Max) | 2A |
Accepts Wire Insulation Diameter Range | .85 – 1.05mm, .0334 – .041in |
Wire Size | 28 – 24AWG, .08 – .25mm² |
Operating Voltage | 50VAC, 50VDC |
Insulation Resistance | 500MΩ |
Agency/Standard | CSA, UL |
CSA File Number | LR 7189-133 |
UL File Number | E28476 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Packaging Method | Loose Piece |
実装方法 | Loose Piece |
Packaging Quantity | 100 |
Sealable | No |
Connector System | Wire-to-Board, Wire-to-Panel, Wire-to-Wire |
Wire/Cable Type | Discrete Wire |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Power Contact, Socket, Crimp, 24-28Awg Rohs Compliant: Yes |Amp Te Connectivity 353918-1 | Newark Electronics |
POWER CONTACT, SOCKET, CRIMP, 24-28AWG | element14 |
TE Connectivity - AMP WTB CT 1.5MM REC CONT CRIMP TYPE | Distrelec |
Crimp socket contact, 28-24 AWG, Mini-CT | RS |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Contact, Conn, Industrial, Crimp, Mini CT Series, Type II,28-24 AWG, Straight,0.78" L | TE Connectivity 353918-1 | RS Americas |
Special Order: CT 1.5MM REC CONT CRIMP TYPE Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Pre-Tin Operating Voltage: 50 VAC Operating Voltage: 50 VDC Socket Tin Pre-Tin 50 VAC | Mini Common Terminator Contact | Part Number: 353918-1 | Internal Number: 353918-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 353918-1?
Additional datasheets, footprints and schematics for 353918-1 are listed on our Part Details page. You can also find images and similar parts to 353918-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 353918-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 353918-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 353918-1 fall under?
The 353918-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 353918-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 353918-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 353918-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 353918-1 have stock available?
Authorised distributors including Rapid Electronics, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for 353918-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 353918-1 often in real-time on the comparison pages.
What if I can't find stock of 353918-1?
You can fill out our help required form which you can use to request a quote for 353918-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.