Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 6 |
Contact Current Rating (Max) | 2A |
Housing Color | White |
Centerline (Pitch) | 1.5mm, .059in |
Connector Mounting Type | Panel |
Mating Retention | With |
Circuit Application | Power & Signal |
Connector System | Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Plug to Plug Relay Header |
Connector Type | Connector Assembly |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
MINI CT SGL RELAY 6P BLACK Connector Product Type: Connector Assembly Connector & Housing Type: Plug to Plug Relay Header Connector System: Wire-to-Panel Number of Positions: 6 Centerline (Pitch): .059 in Connector Assembly Plug to Plug Relay Header Wire-to-Panel 6 | Wire-To-Board Connector Assembly & Housing | Part Number: 2-292215-6 | Internal Number: 2-292215-6 | .059" | TE Connectivity | TE Store |
Shrouded Connector Header 6 Position 1.5mm Solder Straight Panel Mount | Avnet America |
Headers & Wire Housings MINI CT SGL RELAY 6P BLACK | Sager |
Where can I find additional details, specifications and documents for a 2-292215-6?
Additional datasheets, footprints and schematics for 2-292215-6 are listed on our Part Details page. You can also find images and similar parts to 2-292215-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-292215-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-292215-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-292215-6 fall under?
The 2-292215-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-292215-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-292215-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-292215-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-292215-6 have stock available?
Authorised distributors including TE Store, Avnet America and Sager have stock available or on a lead time for 2-292215-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-292215-6 often in real-time on the comparison pages.
What if I can't find stock of 2-292215-6?
You can fill out our help required form which you can use to request a quote for 2-292215-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.