Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.34
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.34
|
-
|
Buy Now |
Number of Positions | 8 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
PCB Contact Termination Area Plating Material Thickness | 1 – 2µm, 39.37 – 78.73µin |
Contact Base Material | Brass |
Contact Type | Pin |
Contact Mating Area Plating Material Finish | Matte |
Contact Shape & Form | Square |
Contact Design | Square |
Mating Post Length | 2.4mm, .095in |
Contact Current Rating (Max) | 2A |
Contact Layout | Staggered |
PCB Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | With |
Contact Mating Area Plating Material | Tin |
Connector Width | 4.7mm, .185in |
Connector Height | 8.4mm, .33in |
Connector Length | 14.5mm, .57in |
PCB Thickness (Recommended) | 1.6mm, .063in |
コネクタの高さ | 8.4mm |
Operating Voltage | 50VAC, 50VDC |
Centerline (Pitch) | 1.5mm, .059in |
Housing Color | Blue |
Housing Material | Nylon(G.F) |
CSA File Number | LR 7189-133 |
Agency/Standard Number | UL, CSA |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | UL |
Contact Retention Type Within Housing | Locking Lance |
Mating Retention | With |
Panel Mount Feature | With |
PCB Mount Alignment | With |
Strain Relief | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Kinked Legs |
PCB Mount Retention | With |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Quantity | 1000 |
実装方法 | Box & Tray |
Packaging Method | Box & Tray |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Header Type | Shrouded |
Termination Post & Tail Length | .118in, 3mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -22 – 221°C, -30 – 105°F |
AMP5-292207-8 | Avnet America |
Where can I find additional details, specifications and documents for a 5-292207-8?
Additional datasheets, footprints and schematics for 5-292207-8 are listed on our Part Details page. You can also find images and similar parts to 5-292207-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-292207-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-292207-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-292207-8 fall under?
The 5-292207-8 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-292207-8 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-292207-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-292207-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-292207-8 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 5-292207-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-292207-8 often in real-time on the comparison pages.
What if I can't find stock of 5-292207-8?
You can fill out our help required form which you can use to request a quote for 5-292207-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.