3-173983-1 PCB Connectors by TE Connectivity

AMP CT MT AMP-IN HDR-H YEL 11P

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.55

Distributor Stock
Logo for Distrelec
Distrelec
from US$0.67
1,162
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.75
1,162
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$0.55
1,162
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.74
1,162
in stock
Buy Now
Logo for Farnell
Farnell
from US$1.09
960
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.63
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.93
-
Buy Now
Logo for Boersig
Boersig
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Rows 1
Number of Positions 11
PCB Mount Orientation Right Angle
Contact Type Pin
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Thickness 1µm, 39.37µin
PCB Contact Termination Area Plating Material Pre-Tin
Contact Retention Within Housing With
Contact Mating Area Plating Material Pre-Tin
Contact Current Rating (Max) 2A
Contact Layout Inline
Contact Design Tuning Fork
Contact Mating Area Plating Material Finish Matte
Connector Length .945in, 24mm
コネクタの高さ 4mm
PCB Thickness (Recommended) .031 – .063in, .8mm
Connector Height .157in, 4mm
Operating Voltage 125VAC, 125VDC
Housing Material PBT GF
Housing Color Cream Yellow
Centerline (Pitch) .079in, 2mm
CSA File Number LR 7189
UL File Number E28476
UL Flammability Rating UL 94V-0
PCB Mount Alignment Type Polarized Lock
Contact Retention Type Within Housing Locking Lance
PCB Mount Retention Type Kinked Legs
PCB Mount Alignment Without
Mating Retention Without
Strain Relief With
PCB Mount Retention With
Connector Mounting Type Board Mount
Assembly Process Feature Pick and Place Cover
Circuit Application Signal
Packaging Method Tray/Box, Tray
実装方法 Tray, Tray/Box
Packaging Quantity 120
PCB Connector Assembly Type PCB Mount Header
Connector System Wire-to-Board
Connector & Contact Terminates To Printed Circuit Board
Header Type Partially Shrouded
Sealable No
Termination Post & Tail Length 3.5mm, .138in
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -30 – 105°F, -30 – 105°C


Alternative Descriptions

Amp Ct Mt Amp-In Hdr-H Yel 11P |Amp Te Connectivity 3-173983-1 | Newark Electronics
TE Connectivity AMP CT MT AMP-IN HDR-H YEL 11P Headers & Wire Housings AMP CT MT AMP-IN HDR-H YEL 11P | Distrelec
PIN HEADERS | Farnell
Conn IDC Connector HDR 11 POS 2mm IDT RA Cable Mount Tray | Avnet America
AMP CT MT AMP-IN HDR-H YEL 11P, Board-In Connectors | TE Connectivity 3-173983-1 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 3-173983-1?

Additional datasheets, footprints and schematics for 3-173983-1 are listed on our Part Details page. You can also find images and similar parts to 3-173983-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 3-173983-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-173983-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 3-173983-1 fall under?

The 3-173983-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 3-173983-1 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 3-173983-1 you can contact the distributor directly for product support, shipping queries etc.

Is the 3-173983-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 3-173983-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 3-173983-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 3-173983-1 often in real-time on the comparison pages.

What if I can't find stock of 3-173983-1?

You can fill out our help required form which you can use to request a quote for 3-173983-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay