Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Rows | 1 |
---|---|
Number of Positions | 3 |
Contact Layout | Inline |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Connector Width | 3.6mm, .141in |
Connector Length | 6mm, .236in |
Accepts Wire Insulation Diameter Range | .0334 – .041in, .85 – 1.05mm |
Wire Size | 30 – 24AWG, .05 – .22mm² |
コネクタの高さ | 6mm |
Connector Height | 6mm, .236in |
Operating Voltage | 50VAC, 50VDC |
Insulation Resistance | 500MΩ |
Housing Entry Configuration | Both Ends Closed |
Housing Material | Nylon 66 |
Centerline (Pitch) | 1.5mm, .059in |
Housing Color | Blue |
Agency/Standard | CSA, UL |
CSA File Number | LR 7189-133 |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
Strain Relief | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Mating Retention | With |
Mating Retention Type | Detent |
Circuit Application | Power & Signal |
Packaging Quantity | 5000 |
Packaging Method | Box |
実装方法 | Box |
Connector & Contact Terminates To | Wire & Cable |
Connector System | Wire-to-Board, Wire-to-Panel, Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Connector Style | Receptacle |
Connector Type | Housing |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Ct Rec Hsg 3P Crimp Type Blue |Amp Te Connectivity 6-353908-3 | Newark Electronics |
Conn Housing RCP 3 POS 1.5mm Crimp ST Box | Avnet America |
Where can I find additional details, specifications and documents for a 6-353908-3?
Additional datasheets, footprints and schematics for 6-353908-3 are listed on our Part Details page. You can also find images and similar parts to 6-353908-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-353908-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-353908-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-353908-3 fall under?
The 6-353908-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 6-353908-3 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-353908-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-353908-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-353908-3 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 6-353908-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-353908-3 often in real-time on the comparison pages.
What if I can't find stock of 6-353908-3?
You can fill out our help required form which you can use to request a quote for 6-353908-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.