1-353908-6 PCB Connectors by TE Connectivity

CT REC HSG 16P CRIMP TYPE WHIT

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.41

Distributor Stock
Logo for Farnell
Farnell
from US$0.45
11,543
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.57
11,543
in stock
Buy Now
Logo for element14
element14
from US$0.41
11,543
in stock
Buy Now
Logo for TE Store
TE Store
from US$0.81
8,925
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$0.57
919
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$0.57
306
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.51
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.58
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Rows 1
Number of Positions 16
Contact Layout Inline
Contact Type Socket
Contact Current Rating (Max) 3A
Connector Width 3.6mm, .141in
Connector Length 1.006in, 25.55mm
コネクタの高さ 6mm
Wire Size .05 – .22mm², 30 – 24AWG
Connector Height .236in, 6mm
Accepts Wire Insulation Diameter Range .0334 – .041in, .85 – 1.05mm
Operating Voltage 50VAC, 50VDC
Insulation Resistance 500MΩ
Centerline (Pitch) .059in, 1.5mm
Housing Color White
Housing Material Nylon 66
Housing Entry Configuration Both Ends Closed
Agency/Standard UL, CSA
UL Flammability Rating UL 94V-0
CSA File Number LR 7189-133
UL File Number E28476
Mating Retention Type Detent
Connector Mounting Type Cable Mount (Free-Hanging)
Strain Relief Without
Panel Mount Feature Without
PCB Mount Retention Without
Mating Retention With
Circuit Application Power & Signal
Packaging Quantity 500
実装方法 Box
Packaging Method Box
Connector & Contact Terminates To Wire & Cable
Connector System Wire-to-Wire, Wire-to-Board, Wire-to-Panel
Connector Style Receptacle
Connector Type Housing
Sealable No
Glow Wire Rating Standard Part - Not Glow Wire
Termination Method to Wire & Cable Crimp
Operating Temperature Range -22 – 221°F, -30 – 105°C


Alternative Descriptions

Wtb Housing, Rcpt, 16Pos, 1Row, 1.5Mm Rohs Compliant: Yes |Amp Te Connectivity 1-353908-6 | Newark Electronics
WTB HOUSING, RCPT, 16POS, 1ROW, 1.5MM | element14
CT REC HSG 16P CRIMP TYPE WHIT Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Panel Wire-to-Board Wire-to-Wire Number of Positions: 16 Centerline (Pitch): .059 in Housing Receptacle Wire-to-Panel 16 | Mini Common Terminator (Ct) Housing | Part Number: 1-353908-6 | Internal Number: 1-353908-6 | .059" | TE Connectivity | TE Store
Conn Housing RCP 16 POS 1.5mm Crimp ST Box | Avnet America
CT REC HSG 16P CRIMP TYPE WHIT, Wire-to-Board Connector Assemblies and Housings | TE Connectivity 1-353908-6 | RS Americas


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1-353908-6?

Additional datasheets, footprints and schematics for 1-353908-6 are listed on our Part Details page. You can also find images and similar parts to 1-353908-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1-353908-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-353908-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1-353908-6 fall under?

The 1-353908-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.

Can I view similar or alternative parts?

You can view similar parts to 1-353908-6 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1-353908-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 1-353908-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1-353908-6 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, TE Store and Heilind Electronics have stock available or on a lead time for 1-353908-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1-353908-6 often in real-time on the comparison pages.

What if I can't find stock of 1-353908-6?

You can fill out our help required form which you can use to request a quote for 1-353908-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay