Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.41
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.67
|
3,930
in stock
|
Buy Now | |
Heilind Electronics
from US$0.46
|
12,441
in stock
|
Buy Now | |
Rapid Electronics
from US$0.41
|
7,956
in stock
|
Buy Now | |
Chip One Stop
from US$0.47
|
7,956
in stock
|
Buy Now | |
Distrelec
from US$0.53
|
7,956
in stock
|
Buy Now | |
Newark Electronics
from US$0.58
|
-
|
Buy Now | |
Avnet America
from US$0.41
|
-
|
Buy Now | |
RS Americas
from US$0.54
|
-
|
Buy Now | |
Farnell
from US$0.42
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 12 |
Contact Current Rating (Max) | 3A |
Contact Layout | Inline |
Contact Type | Socket |
Connector Height | .236in, 6mm |
Wire Size | 30 – 24AWG, .05 – .22mm² |
コネクタの高さ | 6mm |
Accepts Wire Insulation Diameter Range | .85 – 1.05mm, .0334 – .041in |
Connector Width | 3.6mm, .141in |
Connector Length | .768in, 19.5mm |
Insulation Resistance | 500MΩ |
Operating Voltage | 50VAC, 50VDC |
Centerline (Pitch) | 1.5mm, .059in |
Housing Material | Nylon 66 |
Housing Entry Configuration | Both Ends Closed |
Housing Color | White |
UL Flammability Rating | UL 94V-0 |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
CSA File Number | LR 7189-133 |
Mating Retention Type | Detent |
Strain Relief | Without |
Mating Retention | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Circuit Application | Power & Signal |
Packaging Quantity | 1500 |
Packaging Method | Box |
実装方法 | Box |
Connector System | Wire-to-Board, Wire-to-Panel, Wire-to-Wire |
Sealable | No |
Connector Type | Housing |
Connector Style | Receptacle |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
RCPT 12 POS WHT MINI CRIMP 1.5mm | Rapid Electronics |
TE Connectivity - AMP Connector CT REC HSG 12P CRIMP TYPE WHIT | Distrelec |
Receptacle housing,1.5mm,12 way,Mini-CT | RS |
Rcpt 12 Pos Wht Mini Crimp 1.5Mm Rohs Compliant: Yes |Amp Te Connectivity 1-353908-2 | Newark Electronics |
Conn Housing RCP 12 POS 1.5mm Crimp ST Box | Avnet America |
AMP Mini CT Series 1.5mm Pitch 12 Way 1 Row Female Straight PCB Housing | TE Connectivity 1-353908-2 | RS Americas |
WTB HOUSING, RCPT, 12POS, 1ROW, 1.5MM | Farnell |
Status: | Unknown |
---|---|
Series: | Mini-CT Series |
RoHS: | Unknown |
Pitch Spacing | 1.5mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Receptacle |
Product Range | Mini-CT Series |
Contact Termination Type | - |
No. of Rows | 1Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-353908-2?
Additional datasheets, footprints and schematics for 1-353908-2 are listed on our Part Details page. You can also find images and similar parts to 1-353908-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-353908-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-353908-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-353908-2 fall under?
The 1-353908-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-353908-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-353908-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-353908-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-353908-2 have stock available?
Authorised distributors including Heilind Electronics, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 1-353908-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-353908-2 often in real-time on the comparison pages.
What if I can't find stock of 1-353908-2?
You can fill out our help required form which you can use to request a quote for 1-353908-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.