Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.25
|
No stock
|
Buy Now | |
TE Store
from US$0.61
|
15,496
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
15,432
in stock
|
Buy Now | |
Rapid Electronics
from US$0.31
|
15,432
in stock
|
Buy Now | |
Chip One Stop
from US$0.29
|
15,432
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
15,432
in stock
|
Buy Now | |
Farnell
from US$0.33
|
12,250
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.32
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Number of Positions | 24 |
---|---|
Number of Rows | 2 |
Contact Current Rating (Max) | 2A |
Connector Width | 6mm, .236in |
Connector Length | .862in, 21.9mm |
Accepts Wire Insulation Diameter Range | .85 – 1.05mm, .0334 – .041in |
Connector Height | 7.4mm, .291in |
コネクタの高さ | 7.4mm |
Row-to-Row Spacing | 2mm, .078in |
Wire Size | 28 – 24AWG |
Operating Voltage | 250VAC |
Centerline (Pitch) | .06in, 1.5mm |
Housing Color | White |
Agency/Standard | UL, CSA |
UL File Number | E28476 |
CSA File Number | LR 7189 |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention Type Within Housing | Holder |
Mating Retention | Without |
Circuit Application | Power & Signal |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Connector System | Wire-to-Wire, Wire-to-Board, Wire-to-Panel |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Termination Method to Wire & Cable | Crimp/IDC |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
AMP MINI D/R HDR HSG 24P NATU Connector Hardware Accessory Type: Holder Primary Product Color: Natural Number of Positions: 24 Operating Temperature (Max): 221 °F Operating Temperature (Max): 105 °C Holder Natural | Connector Hardware | Part Number: 2-353294-4 | Internal Number: 2-353294-4 | TE Connectivity | TE Store |
Headers & Wire Housings Mounting Holder 24P 1.5Mm |Amp Te Connectivity 2-353294-4 | Newark Electronics |
Headers&Wire Housings MOUNTING HOLDER 24P 1.5mm | Rapid Electronics |
TE Connectivity AMP MINI D/R HDR HSG 24P NATU Connector Accessory 0.0334in Min Cable Dia 0.041in Max Cable Dia Holder | Distrelec |
CONNECTOR, HEADER, 24POS, 2ROW, 1.5MM | Farnell |
Connector holder, 1.5mm,24 way, Mini-CT | RS |
Connector Accessories 24 POS Housing Holder Nylon 66 White Loose Piece | Avnet America |
Connector holder, 1.5mm,24 way, Mini-CT | TE Connectivity 2-353294-4 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP Mini CT Series |
RoHS: | Unknown |
Pitch Spacing | 1.5mm |
---|---|
No. of Contacts | 24Contacts |
Gender | Header |
Product Range | AMP Mini CT Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | - |
Contact Material | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 2-353294-4?
Additional datasheets, footprints and schematics for 2-353294-4 are listed on our Part Details page. You can also find images and similar parts to 2-353294-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2-353294-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2-353294-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2-353294-4 fall under?
The 2-353294-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 2-353294-4 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2-353294-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 2-353294-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2-353294-4 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 2-353294-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2-353294-4 often in real-time on the comparison pages.
What if I can't find stock of 2-353294-4?
You can fill out our help required form which you can use to request a quote for 2-353294-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.