Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.92
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.92
|
533
in stock
|
Buy Now | |
TE Store
from US$0.95
|
10,617
in stock
|
Buy Now | |
Rapid Electronics
from US$0.98
|
7,200
in stock
|
Buy Now | |
Distrelec
from US$0.92
|
7,200
in stock
|
Buy Now | |
Newark Electronics
from US$1.26
|
533
in stock
|
Buy Now | |
element14
from US$1.01
|
533
in stock
|
Buy Now | |
Avnet Abacus
-
|
1,800
in stock
|
Buy Now | |
Future Electronics
from US$1.15
|
-
|
Buy Now | |
Avnet America
from US$1.02
|
-
|
Buy Now | |
Boersig
from US$1.00
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
Contact Layout | Inline |
Mating Post Length | .095in, 2.4mm |
Contact Shape & Form | Square |
PCB Contact Termination Area Plating Material Thickness | 4µm, 157.48µin |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material Finish | Matte |
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Tin |
Contact Type | Pin |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Material Thickness | 4µm, 157.5µin |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Fabrication | Stamped & Formed |
Contact Current Rating (Max) | 3A |
Contact Base Material | Copper Alloy |
Connector Height | 6.9mm, .272in |
Wire Size | 24AWG |
Connector Length | .477in, 12.11mm |
Pass-Through Hole Size | .354 x .197 in, 9 x 5 mm |
コネクタの高さ | 6.9mm |
Connector Width | 7.25mm, .285in |
Operating Voltage | 50VDC, 50VAC |
Housing Color | Natural |
Centerline (Pitch) | 1.5mm, .059in |
Housing Material | LCP (Liquid Crystal Polymer) |
Mating Entry Location | Bottom |
Agency/Standard Number | C22.2 No. 182.3-M1987, UL 1977 |
UL File Number | E28476 |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
PCB Mount Retention Type | Boardlock |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
PCB Mount Alignment | Without |
Circuit Application | Signal |
実装方法 | Box |
Packaging Quantity | 450 |
Packaging Method | Box |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Glow Wire Rating | Standard Part - Not Glow Wire |
Sealable | No |
Connector System | Wire-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
4 pos Inverted Thru Board SMT Header PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 4 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 4 | PCB Header & Receptacle | Part Number: 2106091-3 | Internal Number: 2106091-3 | TE Connectivity | TE Store |
Lighting Connectors 4P INVERTED SMT THRU BOARD | Rapid Electronics |
TE Connectivity 4 pos Inverted Thru Board SMT Header Board Connector 4 Contact(s) 1 Row(s) Male Straight Solder Terminal Natural Insulator | Distrelec |
Connector, Header, 4Pos, 1Row, 1.5Mm | Newark Electronics |
CONNECTOR, HERMAPHRODITIC, 4WAY | element14 |
Conn Wire to Board RCP 4 POS 1.5mm Solder ST SMD | Avnet Abacus |
4 Position 0.059 inch Inverted SMT Through Board Wire to Board Connector | Future Electronics |
Where can I find additional details, specifications and documents for a 2106091-3?
Additional datasheets, footprints and schematics for 2106091-3 are listed on our Part Details page. You can also find images and similar parts to 2106091-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 2106091-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 2106091-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 2106091-3 fall under?
The 2106091-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 2106091-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 2106091-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 2106091-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 2106091-3 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 2106091-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 2106091-3 often in real-time on the comparison pages.
What if I can't find stock of 2106091-3?
You can fill out our help required form which you can use to request a quote for 2106091-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.