Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.03
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1.35
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$1.09
|
20
in stock
|
Buy Now | |
Chip One Stop
from US$1.07
|
20
in stock
|
Buy Now | |
Avnet America
from US$1.04
|
-
|
Buy Now | |
Boersig
from US$1.03
|
-
|
Buy Now | |
Distrelec
from US$1.19
|
-
|
Buy Now | |
TE Store
from US$1.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 19 |
Contact Base Material | Brass |
Contact Layout | In-line |
Contact Retention Within Housing | Without |
Contact Type | Pin |
Contact Current Rating (Max) | 2A |
Connector Length | 1.44in, 36.6mm |
Connector Height | 11.8mm, .464in |
コネクタの高さ | 11.8mm |
Panel Thickness | .81 – 1.6 mm |
Operating Voltage | 50VDC, 50VAC |
Centerline (Pitch) | .059in, 1.5mm |
Housing Material | Nylon 66 |
Housing Color | White |
CSA Rating | Certified |
Agency/Standard | UL, CSA |
UL Flammability Rating | UL 94V-0 |
CSA Certified | Yes |
CSA File Number | LR 7189 |
Approved Standards | UL Recognized |
UL Rating | Recognized |
Zugelassene Standards | UL Recognized |
UL File Number | E28476 |
Panel Mount Feature Type | Latches |
Mating Retention | With |
Strain Relief | Without |
Panel Mount Feature | With |
Mating Retention Type | Locking Latch |
Connector Mounting Type | Panel |
Circuit Application | Signal |
For Use With | MT Connector |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Packaging Quantity | 600 |
Connector System | Wire-to-Panel |
Connector Style | Plug to Plug Relay Header |
Connector Type | Connector Assembly |
Sealable | No |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
Headers & Wire Housings 19 Pos Post Hdr 1.5Mm |Amp Te Connectivity 1-292215-9 | Newark Electronics |
Headers&Wire Housings 19 POS POST HDR 1.5mm | Rapid Electronics |
Conn Coupler Header M/M 19 POS 1.5mm ST Panel Mount Loose Piece | Avnet America |
TE Connectivity MINI CT SGL RELAY 19P NAT Headers & Wire | Distrelec |
MINI CT SGL RELAY 19P NAT Connector Product Type: Connector Assembly Connector & Housing Type: Plug to Plug Relay Header Connector System: Wire-to-Panel Number of Positions: 19 Centerline (Pitch): .059 in Connector Assembly Plug to Plug Relay Header Wire-to-Panel 19 | Wire-To-Board Connector Assembly & Housing | Part Number: 1-292215-9 | Internal Number: 1-292215-9 | .059" | TE Store |
Where can I find additional details, specifications and documents for a 1-292215-9?
Additional datasheets, footprints and schematics for 1-292215-9 are listed on our Part Details page. You can also find images and similar parts to 1-292215-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-292215-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-292215-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-292215-9 fall under?
The 1-292215-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-292215-9 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-292215-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-292215-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-292215-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and Boersig have stock available or on a lead time for 1-292215-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-292215-9 often in real-time on the comparison pages.
What if I can't find stock of 1-292215-9?
You can fill out our help required form which you can use to request a quote for 1-292215-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.