Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Number of Positions | 3 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Contact Mating Area Plating Material Thickness | 39.37 – 78.73µin, 1 – 2µm |
Mating Post Length | .177in, 4.5mm |
Contact Mating Area Plating Material Finish | Matte |
Contact Design | Round |
Contact Current Rating (Max) | 4A |
PCB Contact Termination Area Plating Material Thickness | 39.37 – 78.73µin, 1 – 2µm |
Contact Shape & Form | Round |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
Contact Layout | Inline |
Contact Retention Within Housing | With |
Contact Base Material | Brass |
Contact Mating Area Plating Material | Tin |
Connector Height | 8.8mm, .346in |
コネクタの高さ | 8.8mm |
PCB Thickness (Recommended) | .8mm, .031 – .063in |
Wire Size | 28 – 22AWG |
Connector Width | .157in, 4mm |
Connector Length | 7.8mm, .307in |
Operating Voltage | 125VAC, 125VDC |
Housing Color | Yellow |
Housing Material | Nylon 66 |
Centerline (Pitch) | 2mm, .079in |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Panel Mount Feature | With |
Strain Relief | Without |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Retention | Without |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Power & Signal |
Packaging Method | Bag/Box |
実装方法 | Bag/Box |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Connector System | Wire-to-Board |
Header Type | Partially Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .126in, 3.2mm |
Operating Temperature Range | -40 – 105°F, -40 – 105°C |
Where can I find additional details, specifications and documents for a 4-292143-3?
Additional datasheets, footprints and schematics for 4-292143-3 are listed on our Part Details page. You can also find images and similar parts to 4-292143-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4-292143-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-292143-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4-292143-3 fall under?
The 4-292143-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 4-292143-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4-292143-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 4-292143-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4-292143-3 have stock available?
There is no stock from authorised distributors for 4-292143-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4-292143-3 often in real-time on the comparison pages.
What if I can't find stock of 4-292143-3?
You can fill out our help required form which you can use to request a quote for 4-292143-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.