Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Rapid Electronics
from US$0.50
|
15,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.43
|
15,400
in stock
|
Buy Now | |
TE Store
from US$0.72
|
8,995
in stock
|
Buy Now | |
Distrelec
from US$1.16
|
8,800
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
RS Americas
from US$0.65
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
PCB Mount Orientation | Vertical |
Number of Positions | 16 |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 39.37µin |
Contact Current Rating (Max) | 2A |
Contact Retention Within Housing | With |
Contact Type | Pin |
Connector Height | 8.4mm, .33in |
コネクタの高さ | 8.4mm |
Connector Length | 26.5mm, 1.043in |
Connector Width | .185in, 4.7mm |
Operating Voltage | 50VDC, 50VAC |
Centerline (Pitch) | 1.5mm, .059in |
Housing Material | Nylon(G.F) |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
Strain Relief | Without |
Mating Retention | With |
PCB Mount Alignment | With |
Circuit Application | Signal |
実装方法 | Box & Tray |
Packaging Method | Box & Tray |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
MINI CT SGL DIP V 16P BLACK PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 16 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 16 | PCB Header & Receptacle | Part Number: 3-292207-6 | Internal Number: 3-292207-6 | TE Connectivity | TE Store |
TE Connectivity - AMP MINI CT SGL DIP V 16P BLACK | Distrelec |
Shrouded Connector Header 16 Position 1.5mm Solder Straight Through Hole Tray | Avnet America |
MINI CT SGL DIP V 16P BLACK, PCB Headers and Receptacles | TE Connectivity 3-292207-6 | RS Americas |
Where can I find additional details, specifications and documents for a 3-292207-6?
Additional datasheets, footprints and schematics for 3-292207-6 are listed on our Part Details page. You can also find images and similar parts to 3-292207-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 3-292207-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 3-292207-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 3-292207-6 fall under?
The 3-292207-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 3-292207-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 3-292207-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 3-292207-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 3-292207-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, TE Store, Distrelec and Future Electronics have stock available or on a lead time for 3-292207-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 3-292207-6 often in real-time on the comparison pages.
What if I can't find stock of 3-292207-6?
You can fill out our help required form which you can use to request a quote for 3-292207-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.