Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.17
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.15
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
5,621
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
5,621
in stock
|
Buy Now | |
Chip One Stop
from US$0.19
|
5,621
in stock
|
Buy Now | |
Distrelec
from US$0.27
|
5,621
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.21
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
TE Store
from US$0.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 2 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Mating Post Length | 4.2mm, .165in |
Contact Base Material | Brass |
Contact Mating Area Plating Material Finish | Matte |
Contact Retention Within Housing | Without |
Contact Layout | Inline |
Contact Mating Area Plating Material | Tin |
Contact Shape & Form | Round |
Contact Current Rating (Max) | 4A |
Contact Design | Round |
Connector Height | .267in, 6.8mm |
Connector Length | .228in, 5.8mm |
Wire Size | 28 – 22AWG |
コネクタの高さ | 6.8mm |
Connector Width | .228in, 5.8mm |
PCB Thickness (Recommended) | .031 – .063in, .8mm |
Operating Voltage | 125VDC, 125VAC |
Housing Color | Natural |
Centerline (Pitch) | .079in, 2mm |
Housing Material | Nylon 66 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Boardlock |
PCB Mount Retention | With |
PCB Mount Alignment Type | Locating Posts |
Mating Retention | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
Circuit Application | Power & Signal |
Assembly Process Feature | Pick and Place Cover |
Packaging Method | Bag/Box |
Packaging Quantity | 500 |
実装方法 | Bag/Box |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Sealable | No |
Termination Post & Tail Length | .126in, 3.2mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 105°F, -40 – 105°C |
Headers & Wire Housings Ct P/Hdr Box V 2P Pol Nat |Amp Te Connectivity 292251-2 | Newark Electronics |
Headers&Wire Housings CT P/HDR BOX V 2P POL NAT | Rapid Electronics |
TE Connectivity - AMP PCB Conn CT P/HDR BOX V 2P POL NAT | Distrelec |
PIN HEADERS | Farnell |
Conn Shrouded Header HDR 2 POS 2mm Solder ST Thru-Hole | Avnet America |
CT P/HDR BOX V 2P POL NAT, PCB Headers and Receptacles | TE Connectivity 292251-2 | RS Americas |
Special Order: CT P/HDR BOX V 2P POL NAT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 2 | Ct 2Mm Post Header Asmbly: Box V Dip | Part Number: 292251-2 | Internal Number: 292251-2 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 292251-2?
Additional datasheets, footprints and schematics for 292251-2 are listed on our Part Details page. You can also find images and similar parts to 292251-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292251-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292251-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292251-2 fall under?
The 292251-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292251-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292251-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 292251-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292251-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 292251-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292251-2 often in real-time on the comparison pages.
What if I can't find stock of 292251-2?
You can fill out our help required form which you can use to request a quote for 292251-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.