Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.33
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.54
|
No stock
|
Buy Now | |
TE Store
from US$0.62
|
49,258
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
19,600
in stock
|
Buy Now | |
Chip One Stop
from US$0.38
|
19,600
in stock
|
Buy Now | |
Farnell
from US$0.55
|
15,700
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
Boersig
from US$0.40
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Rows | 1 |
Number of Positions | 6 |
PCB Contact Termination Area Plating Material Thickness | 1 – 2µm, 39.37 – 78.73µin |
Contact Mating Area Plating Material Thickness | 39.37µin, 1µm |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
Contact Design | Square |
Contact Layout | Staggered |
Contact Mating Area Plating Material | Tin |
Contact Shape & Form | Square |
Contact Retention Within Housing | With |
Mating Post Length | .095in, 2.4mm |
Contact Current Rating (Max) | 2A |
Contact Mating Area Plating Material Finish | Matte |
Contact Base Material | Brass |
Connector Length | .452in, 11.5mm |
Wire Size | 28 – 22AWG |
Connector Width | 4.9mm, .192in |
コネクタの高さ | 8.45mm |
Connector Height | 8.45mm, .332in |
PCB Thickness (Recommended) | 1.6mm, .063in |
Operating Voltage | 50VAC, 50VDC |
Housing Material | Nylon(G.F) |
Centerline (Pitch) | 1.5mm, .059in |
Housing Color | Natural |
UL File Number | E28476 |
Agency/Standard Number | CSA, UL |
CSA File Number | LR 7189-133 |
Agency/Standard | CSA |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
Panel Mount Feature | With |
Mating Retention | With |
PCB Mount Retention Type | Kinked Legs |
Contact Retention Type Within Housing | Locking Lance |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Circuit Application | Signal |
Assembly Process Feature | Pick and Place Cover |
実装方法 | Box & Tray |
Packaging Method | Box & Tray |
Packaging Quantity | 1300 |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Header Type | Shrouded |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Termination Post & Tail Length | .118in, 3mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -22 – 221°C, -30 – 105°F |
MINI CT SGL DIP H 6P NAT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Right Angle Connector System: Wire-to-Board Number of Positions: 6 Number of Rows: 1 PCB Mount Header Right Angle Wire-to-Board 6 | Mini Common Terminator Header | Part Number: 292206-6 | Internal Number: 292206-6 | TE Connectivity | TE Store |
6P DIP HDR R/A MINI NAT 1.5mm | Rapid Electronics |
PIN HEADERS | Farnell |
Wire-Board Connector Header, 6Pos, 1.5Mm | Newark Electronics |
AMP Mini CT 6 Position Through Hole Right Angle Wire to Board Shrouded Header | Future Electronics |
Conn Shrouded Header HDR 6 POS 1.5mm Solder RA Thru-Hole Loose Piece | Avnet America |
MINI CT SGL DIP H 6P NAT, PCB Headers and Receptacles | TE Connectivity 292206-6 | RS Americas |
Where can I find additional details, specifications and documents for a 292206-6?
Additional datasheets, footprints and schematics for 292206-6 are listed on our Part Details page. You can also find images and similar parts to 292206-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292206-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292206-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292206-6 fall under?
The 292206-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292206-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292206-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 292206-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292206-6 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Farnell and Newark Electronics have stock available or on a lead time for 292206-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292206-6 often in real-time on the comparison pages.
What if I can't find stock of 292206-6?
You can fill out our help required form which you can use to request a quote for 292206-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.