Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
1,385
in stock
|
Buy Now | |
element14
from US$0.18
|
15,700
in stock
|
Buy Now | |
Farnell
from US$0.19
|
15,700
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
15,062
in stock
|
Buy Now | |
TE Store
from US$0.34
|
12,495
in stock
|
Buy Now | |
Rapid Electronics
from US$0.29
|
6,060
in stock
|
Buy Now | |
Chip One Stop
from US$0.27
|
5,540
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
662
in stock
|
Buy Now | |
Distrelec
from US$0.28
|
520
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.29
|
222
in stock
|
Buy Now | |
Future Electronics
from US$0.17
|
-
|
Buy Now | |
RS Americas
from US$0.30
|
-
|
Buy Now | |
Boersig
from US$0.21
|
-
|
Buy Now | |
TTI Europe
from US$0.18
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Positions | 2 |
Number of Rows | 1 |
PCB Contact Termination Area Plating Material Thickness | 39.37 – 78.73µin, 1 – 2µm |
Contact Shape & Form | Square |
Contact Design | Square |
Contact Layout | Staggered |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material Thickness | 1µm, 39.37µin |
Contact Retention Within Housing | With |
Mating Post Length | .095in, 2.4mm |
Contact Base Material | Brass |
Contact Current Rating (Max) | 2A |
Contact Type | Pin |
Connector Length | 5.5mm, .216in |
Connector Width | .185in, 4.7mm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Height | 8.4mm, .33in |
コネクタの高さ | 8.4mm |
Operating Voltage | 50VAC, 50VDC |
Centerline (Pitch) | .059in, 1.5mm |
Housing Material | Nylon(G.F) |
Housing Color | Natural |
Agency/Standard | UL |
CSA File Number | LR 7189-133 |
UL Flammability Rating | UL 94V-0 |
Agency/Standard Number | UL, CSA |
UL File Number | E28476 |
Panel Mount Feature | With |
PCB Mount Retention | With |
Mating Retention | With |
Connector Mounting Type | Board Mount |
Strain Relief | Without |
PCB Mount Retention Type | Kinked Legs |
Contact Retention Type Within Housing | Locking Lance |
PCB Mount Alignment | With |
Assembly Process Feature | Pick and Place Cover |
Circuit Application | Signal |
実装方法 | Box & Tray |
Packaging Method | Box & Tray |
Packaging Quantity | 2750 |
Sealable | No |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3mm, .118in |
Operating Temperature Range | -22 – 221°C, -30 – 105°F |
CONNECTOR, HEADER, 2POS, 1ROW, 1.5MM | element14 |
Conn Shrouded Header HDR 2 POS 1.5mm Solder ST Thru-Hole Loose Piece | Avnet America |
MINI CT SGL DIP V 2P NAT PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 2 Number of Rows: 1 PCB Mount Header Vertical Wire-to-Board 2 | PCB Header & Receptacle | Part Number: 292207-2 | Internal Number: 292207-2 | TE Connectivity | TE Store |
2P DIP HDR VT MINI NAT 1.5mm | Rapid Electronics |
Header plug,PCB,1.5mm,2way,vert.,Mini-CT | RS |
Wire-To-Board Connector, Te - Mini Ct Series, Through Hole, Header, 2, 1.5 Mm, Tin Plated Contacts Rohs Compliant: Yes |Amp Te Connectivity 292207-2 | Newark Electronics |
TE Connectivity - AMP PCB Conn MINI CT SGL DIP V 2P NAT | Distrelec |
AMP Mini CT 2 Position Through Hole Straight Wire to Board Shrouded Header | Future Electronics |
Header plug, PCB,1.5mm,2way, vert.,Mini-CT | TE Connectivity 292207-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | TE - Mini CT Series |
RoHS: | Unknown |
Pitch Spacing | 1.5mm |
---|---|
No. of Contacts | 2Contacts |
Gender | Header |
Product Range | TE - Mini CT Series |
Contact Termination Type | Through Hole |
No. of Rows | 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 292207-2?
Additional datasheets, footprints and schematics for 292207-2 are listed on our Part Details page. You can also find images and similar parts to 292207-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 292207-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 292207-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 292207-2 fall under?
The 292207-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 292207-2 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 292207-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 292207-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 292207-2 have stock available?
Authorised distributors including element14, Farnell, Avnet America, TE Store and Rapid Electronics have stock available or on a lead time for 292207-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 292207-2 often in real-time on the comparison pages.
What if I can't find stock of 292207-2?
You can fill out our help required form which you can use to request a quote for 292207-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.