Cable Clamp Plating Material | Zinc |
---|---|
Cable Clamp Material | Steel |
Number of Rows | 2 |
Keying | C |
Number of Positions | 26 |
Contact Plating Material | Gold, Tin |
幅 | 48.5mm |
Length | 47.7mm |
Height | 12.1mm |
Operating Voltage | 250VAC |
Centerline (Pitch) | 4.36mm, 1.5mm, .059in, .171in |
Housing Color | Gray |
UL-Brandschutzklasse | UL 94V-0 |
Mating Alignment Type | Polarization |
Screw Plating Material | Zinc |
Screw Material | Steel |
Mating Retention | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Mating Alignment | With |
Circuit Application | Power & Signal |
Packaging Quantity | 120 |
Packaging Method | Box |
Connector & Contact Terminates To | Wire & Cable |
Kit Type | Cable Clamp Kit |
Connector System | Cable-to-Cable |
Shielded | No |
Product Type | Connector Kit |
Sealable | No |
Row-to-Row Spacing | 4mm, 5.6mm |
Connector Style | Plug |
Termination Method to Wire & Cable | Spring Terminal |
Operating Temperature Range | -22 – 221°F, -30 – 105°C |
1.5 Mini Ct Lattice Plug/Kit K |Amp Te Connectivity 6-292249-2 | Newark Electronics |
Connector Accessories Cable Clamp Kit Steel Zinc Plated Gray | Avnet America |
Where can I find additional details, specifications and documents for a 6-292249-2?
Additional datasheets, footprints and schematics for 6-292249-2 are listed on our Part Details page. You can also find images and similar parts to 6-292249-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 6-292249-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 6-292249-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 6-292249-2 fall under?
The 6-292249-2 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 6-292249-2 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 6-292249-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 6-292249-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 6-292249-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 6-292249-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 6-292249-2 often in real-time on the comparison pages.
What if I can't find stock of 6-292249-2?
You can fill out our help required form which you can use to request a quote for 6-292249-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.